ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
850
900
950
1000
1050
1100
1130
1140
1150
1160
1170
1180
1185
1186
1187
1188
1189
1190
1191
1192
1193
1194
1195
1196
1197
1200
1210
1220
1230
1240
1250
1300
1350
1400
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| MF HERM SEAL,1/4W,18.7K,1%,5 0PPM,S/.001%,BULK | |
| Res Metal Film 1.69M Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69M Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69M Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.72K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.72K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.72K Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.72M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74M Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74M Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74M Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74M Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.76K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.76K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.76M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78M Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78M Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78M Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78M Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78M Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82M Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82M Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82M Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82M Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82M Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.84K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.84K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.84M Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.84M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8M Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8M Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8M Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8M Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.2 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.2K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.6K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.6K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.4K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 18.7K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 184 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 184 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 184K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 184K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 184K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag |
| << Prev | Next >> |