ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
850
900
950
1000
1050
1100
1120
1130
1140
1150
1160
1170
1178
1179
1180
1181
1182
1183
1184
1185
1186
1187
1188
1189
1190
1200
1210
1220
1230
1240
1250
1300
1350
1400
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| Res Metal Film 4.32K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.32K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.32K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.42K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.42K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.42K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.42K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.53K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.53K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.53K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.87K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.87K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.87K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.87K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.23K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.23K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.23K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.23K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.36K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.36K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.36K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.36K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.62K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.62K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.62K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.62K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.9K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.9K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.9K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.9K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.34K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.34K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.34K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.34K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.49K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.49K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.49K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.49K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.65K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.65K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.65K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.65K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 63.4 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 63.4 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 63.4K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 63.4K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 649 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 649 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 649 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 649 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag |
| << Prev | Next >> |