ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
850
900
950
1000
1050
1100
1130
1140
1150
1160
1170
1180
1182
1183
1184
1185
1186
1187
1188
1189
1190
1191
1192
1193
1194
1200
1210
1220
1230
1240
1250
1300
1350
1400
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| Res Metal Film 1.21M Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.21M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.21M Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.21M Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.21M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.23K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.23K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.23M Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.23M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.24K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.24K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.24K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.24K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.24K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.24K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.24M Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.24M Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.24M Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.24M Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.26K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.26K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.26K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.26K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.26M Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.26M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.27K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.27K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.27K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.27K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.27K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.27K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.27K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.27M Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.27M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.27M Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.27M Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.27M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.29K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.29M Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.29M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.32K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.32K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.32K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.32K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.32M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33K Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33M Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33M Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33M Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.35K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.35K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.35M Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.35M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 1.3K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3M Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3M Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3M Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3M Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3M Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3M Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12 Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12 Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12 Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.1 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.1 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.1 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.1 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.1 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.1 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.3 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.3K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.3K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.4 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.4 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.4 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.4 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.4 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.4K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.4K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.4K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.4K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.4K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.4K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.6K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.6K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.6K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.7 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.7 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.7 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.7 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.7K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.7K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.7K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.7K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.7K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.7K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.7K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.9 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.9K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.9K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 121K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 121K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 123 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 123 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 123K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 123K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 126 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 126 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 126K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 126K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 129 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 129 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 129K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 129K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.2K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.3K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.3K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.3K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.3K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.3K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.3K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.3K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.3K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.3K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.5K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.5K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.5K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 130K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 132 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 132 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 132K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 132K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133K Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 135 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 135 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 135 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 135K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 135K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 137 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 137 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 137 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Resistor-Fixed-Singl e-Through-Hole |
| << Prev | Next >> |