Material: ST Performance: Manual
Features
USING DISPOSABLE FABRIC MEDIA
•Steel construction coated with chemically resistant two-part epoxy paint.
•Heavy duty perforated steel filter media support basket with handles
•Rugged steel support frame and sloped bottom basin
•Safe tear bar / cutting guide
•Models RAF-2S & -3S conveniently fit standard 55 gallon drums
Specifications
Simply place the ROLL-A-FILTER on top of an open drum or recirculating tank and pour or route the liquid to be filtered into
the filter tray. When the filter fabric accumulates enough solids, as indicated by the liquid pool, pull it forward, tear/cut it off and discard. The handles on the filter media support basket provide an easy and clean method of lifting and discarding the sludge laden media. All units are made of heavy gauge steel, and are designed with integral clean catch basin with center discharge hole. Units conveniently install over sumps to eliminate frequent cleanout.
| Serfilco, Ltd. | |
|---|---|
| Product Category | Filter Media |
| Product Number | P-79-0278 |
| Product Name | Roll-A-Filter |