Serfilco, Ltd. RAF Filtration Media P-49-0179 1

Description
Simply place the ROLL-A-FILTER on top of an open drum or recirculating tank and pour or route the liquid to be filtered into the filter tray. When the filter fabric accumulates enough solids, as indicated by the liquid pool, pull it forward, tear/cut it off and discard. The handles on the filter media support basket provide an easy and clean method of lifting and discarding the sludge laden media. All units are made of heavy gauge steel, and are designed with integral clean catch basin with center discharge hole. Units conveniently install over sumps to eliminate frequent cleanout. Steel construction coated with chemically resistant, oven cured two-part epoxy paint. Heavy duty perforated steel filter media support basket with handles Rugged steel support frame and sloped bottom basin Safe tear bar / cutting guide Models RAF-2S & -3S conveniently fit standard 55 gallon drums
Datasheet
Description
Simply place the ROLL-A-FILTER on top of an open drum or recirculating tank and pour or route the liquid to be filtered into the filter tray. When the filter fabric accumulates enough solids, as indicated by the liquid pool, pull it forward, tear/cut it off and discard. The handles on the filter media support basket provide an easy and clean method of lifting and discarding the sludge laden media. All units are made of heavy gauge steel, and are designed with integral clean catch basin with center discharge hole. Units conveniently install over sumps to eliminate frequent cleanout. Steel construction coated with chemically resistant, oven cured two-part epoxy paint. Heavy duty perforated steel filter media support basket with handles Rugged steel support frame and sloped bottom basin Safe tear bar / cutting guide Models RAF-2S & -3S conveniently fit standard 55 gallon drums
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAF Filtration Media - P-49-0179 1 - Serfilco, Ltd.
Northbrook, IL, USA
RAF Filtration Media
P-49-0179 1
RAF Filtration Media P-49-0179 1
Simply place the ROLL-A-FILTER on top of an open drum or recirculating tank and pour or route the liquid to be filtered into the filter tray. When the filter fabric accumulates enough solids, as indicated by the liquid pool, pull it forward, tear/cut it off and discard. The handles on the filter media support basket provide an easy and clean method of lifting and discarding the sludge laden media. All units are made of heavy gauge steel, and are designed with integral clean catch basin with center discharge hole. Units conveniently install over sumps to eliminate frequent cleanout. Steel construction coated with chemically resistant, oven cured two-part epoxy paint. Heavy duty perforated steel filter media support basket with handles Rugged steel support frame and sloped bottom basin Safe tear bar / cutting guide Models RAF-2S & -3S conveniently fit standard 55 gallon drums

Simply place the ROLL-A-FILTER on top of an open drum
or recirculating tank and pour or route the liquid to be filtered
into the filter tray. When the filter fabric accumulates enough
solids, as indicated by the liquid pool, pull it forward, tear/cut it
off and discard. The handles on the filter media support basket
provide an easy and clean method of lifting and discarding the
sludge laden media.
All units are made of heavy gauge steel, and are designed with
integral clean catch basin with center discharge hole. Units
conveniently install over sumps to eliminate frequent cleanout.

Steel construction coated with chemically
resistant, oven cured two-part epoxy paint.
Heavy duty perforated steel filter media
support basket with handles
Rugged steel support frame and sloped
bottom basin
Safe tear bar / cutting guide
Models RAF-2S & -3S conveniently fit
standard 55 gallon drums

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filter Media
Product Number P-49-0179 1
Product Name RAF Filtration Media
Unlock Full Specs
to access all available technical data

Similar Products

Gas Purifier -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Filtration Product Gas
Application / Industry Aerospace / Defense; Electronics; Semiconductor, Hydrogen Energy, Helium Recovery, Aerospace/Aeronautics, Gas production/analysis
View Details
Expanded Polymer Filter Media and Support - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Application / Industry Hydrocarbon; Medical; Semiconductor
Filter Medium Material Nylon (optional feature); PTFE (optional feature); Polysulfone (optional feature); PTFE (PFOA-free), PEEK, Nylons
View Details
JF Series In-Line Gas Filters | High Purity High Precision High Flow Semiconductor Gas Filter Gas Filtration & Purification -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Filtration Product Gas
Filtration Grade 5.00 µm (0.1969 mils)
Maximum Pressure 2988 psi (2103 m H2O)
View Details