Description
STRAIGHT, J TYPE
LOW CARBON STEEL MATERIAL
PLAIN FINISH
1-1/2 INCH
7-5/8 INCH
LIGHT PIPE RUN APPLICATION
3 GAUGE THICKNESS
350 LB LOAD RATING
3 INCH PIPE SIZE
WEIGHT 1.27 LB
CENTERLINE DISTANCE 5 INCH FOR PIPE
MOUNTING HOLE SIZE 9/16 INCH DIAMETER
810 MODEL