Description
OFFSET, J TYPE
LOW CARBON STEEL MATERIAL
PLAIN FINISH
2 INCH
9 INCH
LIGHT PIPE RUN APPLICATION
3/8 INCH THICKNESS
450 LB LOAD RATING
5 INCH PIPE SIZE
WEIGHT 3.9 LB
CENTERLINE DISTANCE 5 INCH FOR PIPE
OFFSET DISTANCE 1 INCH
MOUNTING HOLE SIZE 9/16 INCH DIAMETER
820 MODEL