Description
STRAIGHT, J TYPE
LOW CARBON STEEL MATERIAL
PLAIN FINISH
1-1/4 INCH
7-3/32 INCH
LIGHT PIPE RUN APPLICATION
3 GAUGE THICKNESS
200 LB LOAD RATING
2 INCH PIPE SIZE
WEIGHT 0.93 LB
CENTERLINE DISTANCE 5 INCH FOR PIPE
MOUNTING HOLE SIZE 9/16 INCH DIAMETER
810 MODEL