Description
STRAIGHT, J TYPE
LOW CARBON STEEL MATERIAL
PLAIN FINISH
2 INCH
9-3/8 INCH
LIGHT PIPE RUN APPLICATION
3/8 INCH THICKNESS
450 LB LOAD RATING
6 INCH PIPE SIZE
WEIGHT 4.15 LB
CENTERLINE DISTANCE 5 INCH FOR PIPE
MOUNTING HOLE SIZE 9/16 INCH DIAMETER
810 MODEL