Description
OFFSET, J TYPE
LOW CARBON STEEL MATERIAL
PLAIN FINISH
1-1/4 INCH
6-1/8 INCH
LIGHT PIPE RUN APPLICATION
7 GAUGE THICKNESS
200 LB LOAD RATING
3/4 INCH PIPE SIZE
WEIGHT 0.55 LB
CENTERLINE DISTANCE 5 INCH FOR PIPE
OFFSET DISTANCE 1 INCH
MOUNTING HOLE SIZE 9/16 INCH DIAMETER
820 MODEL