Weidmuller Ethernet Switch; No. Of Ports Weidmuller 8896950000

Description
ETHERNET SWITCH; No. of Ports:7Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 1; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes
Description
ETHERNET SWITCH; No. of Ports:7Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 1; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Ethernet Switch (part number 55M2742) features a compact design with 1 SC multimode port and 6 RJ45 ports, making it suitable for industrial applications. It operates within a temperature range of 0°C to +60°C and is designed for DIN rail mounting. The switch supports auto-negotiation and auto-crossing, ensuring ease of integration into existing networks. It complies with IEEE 802.3 standards and has a protection degree of IP 20. The device requires an input voltage of 12-24 V AC or 10-35 V DC and has a maximum power consumption of 5 Watts. With a weight of 467 grams and dimensions of 108 mm x 45 mm x 127.8 mm, it is designed for efficient space utilization in industrial environments.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Ethernet Switch (part number 55M2742) features a compact design with 1 SC multimode port and 6 RJ45 ports, making it suitable for industrial applications. It operates within a temperature range of 0°C to +60°C and is designed for DIN rail mounting. The switch supports auto-negotiation and auto-crossing, ensuring ease of integration into existing networks. It complies with IEEE 802.3 standards and has a protection degree of IP 20. The device requires an input voltage of 12-24 V AC or 10-35 V DC and has a maximum power consumption of 5 Watts. With a weight of 467 grams and dimensions of 108 mm x 45 mm x 127.8 mm, it is designed for efficient space utilization in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch; No. Of Ports Weidmuller - 55M2742 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch; No. Of Ports Weidmuller
55M2742
Ethernet Switch; No. Of Ports Weidmuller 55M2742
ETHERNET SWITCH; No. of Ports:7Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 1; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ETHERNET SWITCH; No. of Ports:7Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 1; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 55M2742
Product Name Ethernet Switch; No. Of Ports Weidmuller
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details