The Weidmvºller Ethernet Switch (part number IE-SW-BL08T-8TX) features eight RJ45 ports supporting 10/100 Mbps Fast Ethernet. It is designed for unmanaged network applications and is suitable for industrial environments, with a robust aluminum housing and an IP30 protection rating. The switch operates within a wide temperature range of -40 °C to 75 °C and can be powered through two redundant inputs (12/24/48 V DC). This device complies with various safety and environmental standards, including CE, FCC, and ATEX Zone 2, making it suitable for use in hazardous locations. It also includes features such as broadcast storm protection and a MAC table size of 2K, with a packet buffer size of 768 Kbit. The switch can be mounted on DIN rails or panels, providing flexibility in installation.
Weidmüller 1286560000 Network Switch
ETHERNET SW, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Network Equipment | Network Equipment |
| Product Number | 2875441 | 87T5318 |
| Product Name | Network Switches | Ethernet Sw, Rj45X8, 10/100Mbps; No. Of Ports Weidmuller |
| Network Equipment | Switch |