Weidmuller Gateways, Routers 7940124932

Description
Network Ports
Request a Quote
Description
Network Ports
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmuller Gateway (part number 28AK4920) is an industrial communications device designed for seamless data transmission across multiple protocols. It features two Ethernet ports with speeds of 10/100 Mbps and two RS-232/485 serial ports, allowing for versatile connectivity options. The gateway supports various protocols, including EtherNet/IP, Modbus TCP, and several serial communication standards, making it suitable for integration with a wide range of PLCs and controllers from manufacturers such as Rockwell Automation and Siemens. This device is configured via a browser-based interface, eliminating the need for additional software installation or PLC programming. It supports up to 100 tag pairs and 50 tag maps, accommodating various data types and formatting options. The gateway operates on a 12-24 VDC power supply and is rated for an operating temperature range of 0° to 55° C. It is also RoHS-compliant and carries UL, cUL, and CE certifications, ensuring compliance with industry standards. The compact design allows for DIN rail mounting, making it suitable for space-constrained environments.

Datasheet Summary
Powered by GS/AI

The Weidmuller Gateway (part number 28AK4920) is an industrial communications device designed for seamless data transmission across multiple protocols. It features two Ethernet ports with speeds of 10/100 Mbps and two RS-232/485 serial ports, allowing for versatile connectivity options. The gateway supports various protocols, including EtherNet/IP, Modbus TCP, and several serial communication standards, making it suitable for integration with a wide range of PLCs and controllers from manufacturers such as Rockwell Automation and Siemens. This device is configured via a browser-based interface, eliminating the need for additional software installation or PLC programming. It supports up to 100 tag pairs and 50 tag maps, accommodating various data types and formatting options. The gateway operates on a 12-24 VDC power supply and is rated for an operating temperature range of 0° to 55° C. It is also RoHS-compliant and carries UL, cUL, and CE certifications, ensuring compliance with industry standards. The compact design allows for DIN rail mounting, making it suitable for space-constrained environments.

Suppliers

Company
Product
Description
Supplier Links
Gateways, Routers - 281-7940124932-ND - DigiKey
Thief River Falls, MN, United States
Gateways, Routers
281-7940124932-ND
Gateways, Routers 281-7940124932-ND
Network Ports

Network Ports

Buy Now Datasheet
Gateway, Rj45X2, Rs232/485X2, Din Rail; No. Of Ethernet Ports Weidmuller - 28AK4920 - Newark, An Avnet Company
Chicago, IL, United States
Gateway, Rj45X2, Rs232/485X2, Din Rail; No. Of Ethernet Ports Weidmuller
28AK4920
Gateway, Rj45X2, Rs232/485X2, Din Rail; No. Of Ethernet Ports Weidmuller 28AK4920
GATEWAY, RJ45X2, RS232/485X2, DIN RAIL; No. of Ethernet Ports:2Ports; No. of Serial Communication Ports:2 Port; Network Speeds:10Mbps, 100Mbps; Port Types:RJ45 x 2, RS232/485 x 2; Gateway Server Mounting:DIN Rail; Product Range:

GATEWAY, RJ45X2, RS232/485X2, DIN RAIL; No. of Ethernet Ports:2Ports; No. of Serial Communication Ports:2 Port; Network Speeds:10Mbps, 100Mbps; Port Types:RJ45 x 2, RS232/485 x 2; Gateway Server Mounting:DIN Rail; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 281-7940124932-ND 28AK4920
Product Name Gateways, Routers Gateway, Rj45X2, Rs232/485X2, Din Rail; No. Of Ethernet Ports Weidmuller
Network Equipment Gateway Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Serial Repeater, RS-232 DB25, 4 kV Isolated, Port Power ability - BB-232SPHI4 - Advantech
Specs
Network Equipment Repeater
Data Rate 1.15E-4 Gbps
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
OPC UA Server & MQTT Publisher Gateway for PLC Controllers and CNC Machines -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
IoT Gateways - 162156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Gateway
Ports / Interfaces Ethernet
Features Internet of Things (IoT) Capable
View Details