Weidmuller Switches, Hubs 1240850000

Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 281-4408-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
281-4408-ND
Switches, Hubs 281-4408-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Network Switches - 2875426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
2875426
Network Switches 2875426
Weidmüller 1240850000 Network Switch

Weidmüller 1240850000 Network Switch

Supplier's Site
Ethernet Sw, Rj45X5, 10/100Mbps; No. Of Ports Weidmuller - 44T5716 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45X5, 10/100Mbps; No. Of Ports Weidmuller
44T5716
Ethernet Sw, Rj45X5, 10/100Mbps; No. Of Ports Weidmuller 44T5716
ETHERNET SW, RJ45X5, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SW, RJ45X5, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 281-4408-ND 2875426 44T5716
Product Name Switches, Hubs Network Switches Ethernet Sw, Rj45X5, 10/100Mbps; No. Of Ports Weidmuller
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

6GE+2G Multi-Mode Fiber Port Unmanaged Ethernet Switch - EKI-2728M-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Network Media Fiber Optic
View Details
3 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Export of SIMATIC S7 Symbols from TIA Portal or STEP7 Projects -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
WiFi Adapters - 2565295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WPA3, WPA2, WEP, WPA
Data Rate 0.4330 Gbps
View Details