Weidmuller Active Industrial Ethernet BasicLine Unmanaged Switches IE-SW-BL08T-6TX-2SC

Description
Weidmüller's Basic Line consists of unmanaged Plug & Play switches in a robust IP 30 protected aluminium housing. The devices are available with Fast Ethernet and Gigabit Ethernet ports. They offer a cost-effective solution for industrial Ethernet networks. One variety is fitted with Fast Ethernet and Power-over-Ethernet ports. All devices have been developed for use in harsh industrial environments and have international approvals such as CE, cULus, Class I Div. 2 /Atex and DNV/GL and therefore able to be used in many applications internationally. Plug & Play switches in a rugged aluminium housing Compact design Switches for an economical entry solution Fast Ethernet versions with 5 and 8 ports Models with copper or fibre optic interface (multi-mode and single mode) Full Gigabit Plug and Play switch with 5 ports Power over Ethernet (PoE) Switch with 6 Fast Ethernet ports, 4 of them PoE+ ports Approvals: CE, FCC, cULus, Class I Div. 2 / ATEX, DNV / GL
Description
Weidmüller's Basic Line consists of unmanaged Plug & Play switches in a robust IP 30 protected aluminium housing. The devices are available with Fast Ethernet and Gigabit Ethernet ports. They offer a cost-effective solution for industrial Ethernet networks. One variety is fitted with Fast Ethernet and Power-over-Ethernet ports. All devices have been developed for use in harsh industrial environments and have international approvals such as CE, cULus, Class I Div. 2 /Atex and DNV/GL and therefore able to be used in many applications internationally. Plug & Play switches in a rugged aluminium housing Compact design Switches for an economical entry solution Fast Ethernet versions with 5 and 8 ports Models with copper or fibre optic interface (multi-mode and single mode) Full Gigabit Plug and Play switch with 5 ports Power over Ethernet (PoE) Switch with 6 Fast Ethernet ports, 4 of them PoE+ ports Approvals: CE, FCC, cULus, Class I Div. 2 / ATEX, DNV / GL

Suppliers

Company
Product
Description
Supplier Links
Active Industrial Ethernet BasicLine Unmanaged Switches - IE-SW-BL08T-6TX-2SC - Weidmuller
Richmond, VA, USA
Active Industrial Ethernet BasicLine Unmanaged Switches
IE-SW-BL08T-6TX-2SC
Active Industrial Ethernet BasicLine Unmanaged Switches IE-SW-BL08T-6TX-2SC
Weidmüller's Basic Line consists of unmanaged Plug & Play switches in a robust IP 30 protected aluminium housing. The devices are available with Fast Ethernet and Gigabit Ethernet ports. They offer a cost-effective solution for industrial Ethernet networks. One variety is fitted with Fast Ethernet and Power-over-Ethernet ports. All devices have been developed for use in harsh industrial environments and have international approvals such as CE, cULus, Class I Div. 2 /Atex and DNV/GL and therefore able to be used in many applications internationally. Plug & Play switches in a rugged aluminium housing Compact design Switches for an economical entry solution Fast Ethernet versions with 5 and 8 ports Models with copper or fibre optic interface (multi-mode and single mode) Full Gigabit Plug and Play switch with 5 ports Power over Ethernet (PoE) Switch with 6 Fast Ethernet ports, 4 of them PoE+ ports Approvals: CE, FCC, cULus, Class I Div. 2 / ATEX, DNV / GL

Weidmüller's Basic Line consists of unmanaged Plug & Play switches in a robust IP 30 protected aluminium housing. The devices are available with Fast Ethernet and Gigabit Ethernet ports. They offer a cost-effective solution for industrial Ethernet networks. One variety is fitted with Fast Ethernet and Power-over-Ethernet ports. All devices have been developed for use in harsh industrial environments and have international approvals such as CE, cULus, Class I Div. 2 /Atex and DNV/GL and therefore able to be used in many applications internationally.

  • Plug & Play switches in a rugged aluminium housing
  • Compact design
  • Switches for an economical entry solution
  • Fast Ethernet versions with 5 and 8 ports
  • Models with copper or fibre optic interface (multi-mode and single mode)
  • Full Gigabit Plug and Play switch with 5 ports
  • Power over Ethernet (PoE) Switch with 6 Fast Ethernet ports, 4 of them PoE+ ports
  • Approvals: CE, FCC, cULus, Class I Div. 2 / ATEX, DNV / GL
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Network Equipment
Product Number IE-SW-BL08T-6TX-2SC
Product Name Active Industrial Ethernet BasicLine Unmanaged Switches
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

1RU 1.08Tbps Data Center SWITCH - LN-3548Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details