Ubiquiti Networks, Inc. Managed PoE+ Gigabit Switch with SFP EdgeSwitch™

Description
Managed PoE+ Gigabit Switch with SFP Available with 24 or 48 RJ45 Gigabit ports, the EdgeSwitch™ delivers robust performance, PoE+ support and intelligent switching for growing networks. Powerful Enterprise Switch Models The EdgeSwitch™ delivers the forwarding capacity to simultaneously process traffic on all ports at line rate without any packet loss. Total non-blocking throughput: up to 26 Gbps for 24-port models and up to 70 Gbps for 48-port models. Enterprise-Class Features The EdgeSwitch™ supports an extensive suite of advanced Layer-2 switching features and protocols, and also provides Layer-3 routing capability. Optical Fiber Backhaul Two SFP ports support uplinks of up to 1 Gbps. For high-capacity uplinks, each 48-port model includes two SFP+ ports for uplinks of up to 10 Gbps. Convenient PoE+ Support The EdgeSwitch™ features auto-sensing IEEE 802.3af/at and 24V passive PoE to power multiple devices on the network.
Datasheet
Description
Managed PoE+ Gigabit Switch with SFP Available with 24 or 48 RJ45 Gigabit ports, the EdgeSwitch™ delivers robust performance, PoE+ support and intelligent switching for growing networks. Powerful Enterprise Switch Models The EdgeSwitch™ delivers the forwarding capacity to simultaneously process traffic on all ports at line rate without any packet loss. Total non-blocking throughput: up to 26 Gbps for 24-port models and up to 70 Gbps for 48-port models. Enterprise-Class Features The EdgeSwitch™ supports an extensive suite of advanced Layer-2 switching features and protocols, and also provides Layer-3 routing capability. Optical Fiber Backhaul Two SFP ports support uplinks of up to 1 Gbps. For high-capacity uplinks, each 48-port model includes two SFP+ ports for uplinks of up to 10 Gbps. Convenient PoE+ Support The EdgeSwitch™ features auto-sensing IEEE 802.3af/at and 24V passive PoE to power multiple devices on the network.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed PoE+ Gigabit Switch with SFP - EdgeSwitch™ - Ubiquiti Networks, Inc.
San Jose, CA, USA
Managed PoE+ Gigabit Switch with SFP
EdgeSwitch™
Managed PoE+ Gigabit Switch with SFP EdgeSwitch™
Managed PoE+ Gigabit Switch with SFP Available with 24 or 48 RJ45 Gigabit ports, the EdgeSwitch™ delivers robust performance, PoE+ support and intelligent switching for growing networks. Powerful Enterprise Switch Models The EdgeSwitch™ delivers the forwarding capacity to simultaneously process traffic on all ports at line rate without any packet loss. Total non-blocking throughput: up to 26 Gbps for 24-port models and up to 70 Gbps for 48-port models. Enterprise-Class Features The EdgeSwitch™ supports an extensive suite of advanced Layer-2 switching features and protocols, and also provides Layer-3 routing capability. Optical Fiber Backhaul Two SFP ports support uplinks of up to 1 Gbps. For high-capacity uplinks, each 48-port model includes two SFP+ ports for uplinks of up to 10 Gbps. Convenient PoE+ Support The EdgeSwitch™ features auto-sensing IEEE 802.3af/at and 24V passive PoE to power multiple devices on the network.

Managed PoE+ Gigabit Switch with SFP

Available with 24 or 48 RJ45 Gigabit ports, the EdgeSwitch™ delivers robust performance, PoE+ support and intelligent switching for growing networks.

Powerful Enterprise Switch Models

The EdgeSwitch™ delivers the forwarding capacity to simultaneously process traffic on all ports at line rate without any packet loss. Total non-blocking throughput: up to 26 Gbps for 24-port models and up to 70 Gbps for 48-port models.

Enterprise-Class Features

The EdgeSwitch™ supports an extensive suite of advanced Layer-2 switching features and protocols, and also provides Layer-3 routing capability.

Optical Fiber Backhaul

Two SFP ports support uplinks of up to 1 Gbps. For high-capacity uplinks, each 48-port model includes two SFP+ ports for uplinks of up to 10 Gbps.

Convenient PoE+ Support

The EdgeSwitch™ features auto-sensing IEEE 802.3af/at and 24V passive PoE to power multiple devices on the network.

Supplier's Site Datasheet

Technical Specifications

  Ubiquiti Networks, Inc.
Product Category Network Equipment
Product Number EdgeSwitch™
Product Name Managed PoE+ Gigabit Switch with SFP
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, Gigabit Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
FieldServer ProtoNode Gateway (RS-485) - FPC-N54 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
WiFi6 Indoor Wireless Access Point - LN-290M i - Larch Networks
Specs
Network Equipment Access Points
Area Network Type LAN Capable; WAN Capable
Network Media Wireless
View Details