Ubiquiti Networks, Inc. 8-Port Router EdgeRouter™

Description
8-Port Router The EdgeRouter™ offers 2 million packets per second over its eight independent, Gigabit routing ports. Gigabit Connectivity The EdgeRouter™ provides eight independent, RJ45 Gigabit ports to meet the needs of carrier-class networks. Carrier-Class Reliability The EdgeRouter™ delivers uptime performance equal to leading carrier or enterprise technology solutions. Convenient Rackmount Design The durable, 1U-high metal chassis allows for convenient mounting in a standard-sized, 19”-wide rack. Powerful Routing Performance The EdgeRouter™ routes up to 2 million packets per second. Use its advanced features to run applications on the customizable open platform.
Datasheet
Description
8-Port Router The EdgeRouter™ offers 2 million packets per second over its eight independent, Gigabit routing ports. Gigabit Connectivity The EdgeRouter™ provides eight independent, RJ45 Gigabit ports to meet the needs of carrier-class networks. Carrier-Class Reliability The EdgeRouter™ delivers uptime performance equal to leading carrier or enterprise technology solutions. Convenient Rackmount Design The durable, 1U-high metal chassis allows for convenient mounting in a standard-sized, 19”-wide rack. Powerful Routing Performance The EdgeRouter™ routes up to 2 million packets per second. Use its advanced features to run applications on the customizable open platform.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Port Router - EdgeRouter™ - Ubiquiti Networks, Inc.
San Jose, CA, USA
8-Port Router
EdgeRouter™
8-Port Router EdgeRouter™
8-Port Router The EdgeRouter™ offers 2 million packets per second over its eight independent, Gigabit routing ports. Gigabit Connectivity The EdgeRouter™ provides eight independent, RJ45 Gigabit ports to meet the needs of carrier-class networks. Carrier-Class Reliability The EdgeRouter™ delivers uptime performance equal to leading carrier or enterprise technology solutions. Convenient Rackmount Design The durable, 1U-high metal chassis allows for convenient mounting in a standard-sized, 19”-wide rack. Powerful Routing Performance The EdgeRouter™ routes up to 2 million packets per second. Use its advanced features to run applications on the customizable open platform.

8-Port Router

The EdgeRouter™ offers 2 million packets per second over its eight independent, Gigabit routing ports.

Gigabit Connectivity

The EdgeRouter™ provides eight independent, RJ45 Gigabit ports to meet the needs of carrier-class networks.

Carrier-Class Reliability

The EdgeRouter™ delivers uptime performance equal to leading carrier or enterprise technology solutions.

Convenient Rackmount Design

The durable, 1U-high metal chassis allows for convenient mounting in a standard-sized, 19”-wide rack.

Powerful Routing Performance

The EdgeRouter™ routes up to 2 million packets per second. Use its advanced features to run applications on the customizable open platform.

Supplier's Site Datasheet

Technical Specifications

  Ubiquiti Networks, Inc.
Product Category Network Equipment
Product Number EdgeRouter™
Product Name 8-Port Router
Network Equipment Router
Area Network Type LAN Capable
Protocol / Network Ethernet, Gigabit Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Lean Managed - 852-1812/010-000 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Repeater Mini Bit-Driver® - 2092 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Form Factor Rack Mount
Network Media Fiber Optic
View Details
CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details