Ubiquiti Networks, Inc. Managed Gigabit Switch with SFP EdgeSwitch™Lite

Description
Managed Gigabit Switch with SFP Available with 24 or 48 RJ45 Gigabit ports, the EdgeSwitch™ Lite delivers robust performance and intelligent switching for growing networks. Powerful Enterprise Switch Models The EdgeSwitch™ Lite simultaneously processes traffic on all ports at line rate without any packet loss. Total non-blocking throughput: up to 26 Gbps for the fanless, 24-port models and up to 70 Gbps for the 48-port models. Enterprise-Class Features The EdgeSwitch™ Lite supports an extensive suite of advanced Layer-2 switching features and protocols, and also provides Layer-3 routing capability. Optical Fiber Backhaul Two SFP ports support uplinks of up to 1 Gbps. For high-capacity uplinks, each 48-port model includes two SFP+ ports for uplinks of up to 10 Gbps.
Datasheet
Description
Managed Gigabit Switch with SFP Available with 24 or 48 RJ45 Gigabit ports, the EdgeSwitch™ Lite delivers robust performance and intelligent switching for growing networks. Powerful Enterprise Switch Models The EdgeSwitch™ Lite simultaneously processes traffic on all ports at line rate without any packet loss. Total non-blocking throughput: up to 26 Gbps for the fanless, 24-port models and up to 70 Gbps for the 48-port models. Enterprise-Class Features The EdgeSwitch™ Lite supports an extensive suite of advanced Layer-2 switching features and protocols, and also provides Layer-3 routing capability. Optical Fiber Backhaul Two SFP ports support uplinks of up to 1 Gbps. For high-capacity uplinks, each 48-port model includes two SFP+ ports for uplinks of up to 10 Gbps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Gigabit Switch with SFP - EdgeSwitch™Lite - Ubiquiti Networks, Inc.
San Jose, CA, USA
Managed Gigabit Switch with SFP
EdgeSwitch™Lite
Managed Gigabit Switch with SFP EdgeSwitch™Lite
Managed Gigabit Switch with SFP Available with 24 or 48 RJ45 Gigabit ports, the EdgeSwitch™ Lite delivers robust performance and intelligent switching for growing networks. Powerful Enterprise Switch Models The EdgeSwitch™ Lite simultaneously processes traffic on all ports at line rate without any packet loss. Total non-blocking throughput: up to 26 Gbps for the fanless, 24-port models and up to 70 Gbps for the 48-port models. Enterprise-Class Features The EdgeSwitch™ Lite supports an extensive suite of advanced Layer-2 switching features and protocols, and also provides Layer-3 routing capability. Optical Fiber Backhaul Two SFP ports support uplinks of up to 1 Gbps. For high-capacity uplinks, each 48-port model includes two SFP+ ports for uplinks of up to 10 Gbps.

Managed Gigabit Switch with SFP

Available with 24 or 48 RJ45 Gigabit ports, the EdgeSwitch™ Lite delivers robust performance and intelligent switching for growing networks.

Powerful Enterprise Switch Models

The EdgeSwitch™ Lite simultaneously processes traffic on all ports at line rate without any packet loss. Total non-blocking throughput: up to 26 Gbps for the fanless, 24-port models and up to 70 Gbps for the 48-port models.

Enterprise-Class Features

The EdgeSwitch™ Lite supports an extensive suite of advanced Layer-2 switching features and protocols, and also provides Layer-3 routing capability.

Optical Fiber Backhaul

Two SFP ports support uplinks of up to 1 Gbps. For high-capacity uplinks, each 48-port model includes two SFP+ ports for uplinks of up to 10 Gbps.

Supplier's Site Datasheet

Technical Specifications

  Ubiquiti Networks, Inc.
Product Category Network Equipment
Product Number EdgeSwitch™Lite
Product Name Managed Gigabit Switch with SFP
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mount Managed Industrial PoE+ Switches - 9005-24GP2GS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
PROFINET® Managed - 852-1605 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details