Available as three different Wi-Fi 802.11n models, the UniFi® AP is an Access Point ideal for deployment of high-performance wireless networks.
Featuring a clean industrial design, the UniFi® AP can be integrated seamlessly into any wall or ceiling surface (mounting kits included). The LED indicator simplifies deployment and configuration.
With its software-based capabilities, the UniFi® virtual control plane allows for unlimited scalability under one centralized controller.
Plug and Play installation and intuitive management reduce the need for dedicated IT personnel resources.
The UniFi® AP-LR offers a longer range – up to 183 m – than the base model UniFi AP or UniFi AP-PRO.
The UniFi® AP-PRO supports up to 300 Mbps, 2x2 MIMO for the 5 GHz band and up to 450 Mbps, 3x3 MIMO for the 2.4 GHz band.
| Ubiquiti Networks, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | UniFi®AP |
| Product Name | Indoor 802.11n Access Point |
| Network Equipment | Access Points |