The EdgeRouter™ PoE combines 1 million packets per second routing performance with passive PoE support for network devices.
Use the EdgeRouter™ PoE’s advanced feature set to run applications on the customizable open platform.
The EdgeRouter™ PoE routes up to 1 million packets per second to meet the needs of carrier-class networks.
The EdgeRouter™ PoE supports 24V or 48V passive PoE to power multiple devices on the network.
The EdgeRouter™ PoE delivers uptime performance equal to leading carrier or enterprise technology solutions.
| Ubiquiti Networks, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | EdgeRouterPoE |
| Product Name | 5-Port Router with Power over Ethernet |
| Network Equipment | Router |
| Area Network Type | LAN Capable |
| Protocol / Network | Ethernet, Gigabit Ethernet |
| Ports / Interfaces | RJ-45 |