Ubiquiti Networks, Inc. Managed PoE+ Gigabit Switch with SFP UniFi®Switch 8-150W

Description
Managed PoE+ Gigabit Switch with SFP The fanless UniFi® Switch delivers quiet yet powerful performance with its 10 independent switching ports. Sharing a total of 150W PoE, eight Gigabit Ethernet ports offer 802.3af/at PoE+ or 24V passive PoE, and two SFP ports offer optical connectivity. Versatile Port Configuration Eight Gigabit RJ45 ports offer different power output options: auto-sensing IEEE 802.3af/at PoE/PoE+ and 24V passive PoE, and two SFP ports provide optical fiber connectivity options to support uplinks of up to 1 Gbps. Wall Mounting The included Mounting Accessories support any orientation wall-mount and desk/shelf mounting.
Datasheet
Description
Managed PoE+ Gigabit Switch with SFP The fanless UniFi® Switch delivers quiet yet powerful performance with its 10 independent switching ports. Sharing a total of 150W PoE, eight Gigabit Ethernet ports offer 802.3af/at PoE+ or 24V passive PoE, and two SFP ports offer optical connectivity. Versatile Port Configuration Eight Gigabit RJ45 ports offer different power output options: auto-sensing IEEE 802.3af/at PoE/PoE+ and 24V passive PoE, and two SFP ports provide optical fiber connectivity options to support uplinks of up to 1 Gbps. Wall Mounting The included Mounting Accessories support any orientation wall-mount and desk/shelf mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed PoE+ Gigabit Switch with SFP - UniFi®Switch 8-150W - Ubiquiti Networks, Inc.
San Jose, CA, USA
Managed PoE+ Gigabit Switch with SFP
UniFi®Switch 8-150W
Managed PoE+ Gigabit Switch with SFP UniFi®Switch 8-150W
Managed PoE+ Gigabit Switch with SFP The fanless UniFi® Switch delivers quiet yet powerful performance with its 10 independent switching ports. Sharing a total of 150W PoE, eight Gigabit Ethernet ports offer 802.3af/at PoE+ or 24V passive PoE, and two SFP ports offer optical connectivity. Versatile Port Configuration Eight Gigabit RJ45 ports offer different power output options: auto-sensing IEEE 802.3af/at PoE/PoE+ and 24V passive PoE, and two SFP ports provide optical fiber connectivity options to support uplinks of up to 1 Gbps. Wall Mounting The included Mounting Accessories support any orientation wall-mount and desk/shelf mounting.

Managed PoE+ Gigabit Switch with SFP

The fanless UniFi® Switch delivers quiet yet powerful performance with its 10 independent switching ports. Sharing a total of 150W PoE, eight Gigabit Ethernet ports offer 802.3af/at PoE+ or 24V passive PoE, and two SFP ports offer optical connectivity.

Versatile Port Configuration

Eight Gigabit RJ45 ports offer different power output options: auto-sensing IEEE 802.3af/at PoE/PoE+ and 24V passive PoE, and two SFP ports provide optical fiber connectivity options to support uplinks of up to 1 Gbps.

Wall Mounting

The included Mounting Accessories support any orientation wall-mount and desk/shelf mounting.

Supplier's Site Datasheet

Technical Specifications

  Ubiquiti Networks, Inc.
Product Category Network Equipment
Product Number UniFi®Switch 8-150W
Product Name Managed PoE+ Gigabit Switch with SFP
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, Gigabit Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Network Switches - 2249634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details
Wide Power Input Managed Industrial PoE+ Switches - IEN-8648PA-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details