Transtector Systems, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| The TT-DT10-2G-8GP+ from Transtector is a gigabit, PoE+ capable, 10 port Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-DT10-2G-8GP+... | |
| The TT-MC-1GP+SFP from Transtector is a gigabit, PoE+ capable media extender/convertor that offers a cost-effective, PoE friendly solution for extending triple speed networks over fiber optic cabling. The TT-MC-1GP+SFP unit's... | |
| The TT-POE10GAF PoE injector from Transtector is IEEE 802.af certified and is here to meet all your Ethernet power requirements. Its one port shielded design can supply up to 15.4... | |
| The TT-POE10GAT PoE+ injector from Transtector is IEEE 802.at certified and is here to meet all your Ethernet power requirements. Its one port shielded design can supply up to 32.8... | |
| The TT-POE10GAT+ PoE++ injector from Transtector is IEEE 802.at+ certified and is here to meet all your Ethernet power requirements. Its one port shielded design can supply up to 56... | |
| The TT-WM8-4G-4GP+ from Transtector is a gigabit, PoE+ capable, 8 port industrial Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The... | |
| Transtector's PI-1C5-AFB single-port Category 5 (Cat 5) Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is... | |
| Transtector's PI-1C5-AFB-4848 single-port Category 5 (Cat 5) Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is... | |
| Transtector's PI-1C5-AFB-LP single-port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T... | |
| Transtector's PI-1C5-AFB-LP-4848 single-port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T... | |
| Transtector's PI-1C5E-AFB-LP single-port Category 5e (Cat 5e) Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100 Base-T... | |
| Transtector's PI-1C5E-AFB-LP-4848 single-port Category 5e (Cat 5e) Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100 Base-T... | |
| Transtector's PI-1C6-AFB-DN single-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped... | |
| Transtector's PI-1C6-AFB-DN-56118 single-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped... | |
| Transtector's PI-1C6-ATB-LP single-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network appliance... | |
| Transtector's PI-1C6-ATB-LP-4870 single-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network device. | |
| Transtector's PI-1C6-ATB-LPDN single-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped... | |
| Transtector's PI-1C6-ATB-LPOD-4848 outdoor single-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network... | |
| Transtector's PI-1C6-ATB-LPOD-4870 outdoor Single-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network... | |
| Transtector's PI-4C5-AFB-4870 quad port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for up to... | |
| Transtector's PI-4C5-AFB-LP quad port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a up... | |
| Transtector's PI-4C5-AFB-LPDN quad port, DIN rail, Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for... | |
| Transtector's PI-4C6-AFB quad-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped... | |
| Transtector's PI-4C6-AFB-4870 quad-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped... | |
| Transtector's PI-4C6-AFB-DN quad-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet,... | |
| Transtector's PI-4C6-AFB-DN-4848 quad-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet,... | |
| Transtector's PI-4C6-AFB-DN-4870 quad-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet,... |