Transtector Systems, Inc. PoE Industrial Ethernet Switch, 8 Port Gigabit, 4x RJ45 10/100/1000TX PoE+ 802.3at/af 60W, 4x RJ45 10/100/1000TX, Magnetic, DIN, Wall Mount TT-WM8-4G-4GP+

Description
The TT-WM8-4G-4GP+ from Transtector is a gigabit, PoE+ capable, 8 port industrial Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-WM8-4G-4GP+ unit has 4x 10/100/1000TX RJ45 jacks and 4x 10/100/1000TX RJ45 jacks capable of delivering end-span PoE+ power at the IEEE 802.3at standard with up to 30 watts per port and an overall power budget of 60 watts. It is fully backwards compatible with IEEE 802.3af standards, as well. It is great for powering hard to reach PoE capable IP devices such as traffic systems, security cameras, building control systems, telephones, access points and IoT (Internet of Things) devices. The power supply is TT-WM8-4G-4GP switch is easy to use with an unmanaged, plug and play design which includes LED indicators for both data and PoE power usage. The switch will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. An IP30 rated metal casing protects the switch making it appropriate for Industrial or Commercial use. Its compact design can be DIN rail, wall or magnet mounted (to a magnetic metal surface) using supplied materials. A front facing DIP switch allows the unit to be easily changed between standard, VLAN and extended modes. Please see the user manual for full operating details. Contact Transtector with your application needs today and don't forget your Ethernet cables and surge protection equipment.
Datasheet
Description
The TT-WM8-4G-4GP+ from Transtector is a gigabit, PoE+ capable, 8 port industrial Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-WM8-4G-4GP+ unit has 4x 10/100/1000TX RJ45 jacks and 4x 10/100/1000TX RJ45 jacks capable of delivering end-span PoE+ power at the IEEE 802.3at standard with up to 30 watts per port and an overall power budget of 60 watts. It is fully backwards compatible with IEEE 802.3af standards, as well. It is great for powering hard to reach PoE capable IP devices such as traffic systems, security cameras, building control systems, telephones, access points and IoT (Internet of Things) devices. The power supply is TT-WM8-4G-4GP switch is easy to use with an unmanaged, plug and play design which includes LED indicators for both data and PoE power usage. The switch will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. An IP30 rated metal casing protects the switch making it appropriate for Industrial or Commercial use. Its compact design can be DIN rail, wall or magnet mounted (to a magnetic metal surface) using supplied materials. A front facing DIP switch allows the unit to be easily changed between standard, VLAN and extended modes. Please see the user manual for full operating details. Contact Transtector with your application needs today and don't forget your Ethernet cables and surge protection equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
PoE Industrial Ethernet Switch, 8 Port Gigabit, 4x RJ45 10/100/1000TX PoE+ 802.3at/af 60W, 4x RJ45 10/100/1000TX, Magnetic, DIN, Wall Mount
TT-WM8-4G-4GP+
PoE Industrial Ethernet Switch, 8 Port Gigabit, 4x RJ45 10/100/1000TX PoE+ 802.3at/af 60W, 4x RJ45 10/100/1000TX, Magnetic, DIN, Wall Mount TT-WM8-4G-4GP+
The TT-WM8-4G-4GP+ from Transtector is a gigabit, PoE+ capable, 8 port industrial Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-WM8-4G-4GP+ unit has 4x 10/100/1000TX RJ45 jacks and 4x 10/100/1000TX RJ45 jacks capable of delivering end-span PoE+ power at the IEEE 802.3at standard with up to 30 watts per port and an overall power budget of 60 watts. It is fully backwards compatible with IEEE 802.3af standards, as well. It is great for powering hard to reach PoE capable IP devices such as traffic systems, security cameras, building control systems, telephones, access points and IoT (Internet of Things) devices. The power supply is TT-WM8-4G-4GP switch is easy to use with an unmanaged, plug and play design which includes LED indicators for both data and PoE power usage. The switch will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. An IP30 rated metal casing protects the switch making it appropriate for Industrial or Commercial use. Its compact design can be DIN rail, wall or magnet mounted (to a magnetic metal surface) using supplied materials. A front facing DIP switch allows the unit to be easily changed between standard, VLAN and extended modes. Please see the user manual for full operating details. Contact Transtector with your application needs today and don't forget your Ethernet cables and surge protection equipment.

The TT-WM8-4G-4GP+ from Transtector is a gigabit, PoE+ capable, 8 port industrial Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-WM8-4G-4GP+ unit has 4x 10/100/1000TX RJ45 jacks and 4x 10/100/1000TX RJ45 jacks capable of delivering end-span PoE+ power at the IEEE 802.3at standard with up to 30 watts per port and an overall power budget of 60 watts. It is fully backwards compatible with IEEE 802.3af standards, as well. It is great for powering hard to reach PoE capable IP devices such as traffic systems, security cameras, building control systems, telephones, access points and IoT (Internet of Things) devices. The power supply is TT-WM8-4G-4GP switch is easy to use with an unmanaged, plug and play design which includes LED indicators for both data and PoE power usage. The switch will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. An IP30 rated metal casing protects the switch making it appropriate for Industrial or Commercial use. Its compact design can be DIN rail, wall or magnet mounted (to a magnetic metal surface) using supplied materials. A front facing DIP switch allows the unit to be easily changed between standard, VLAN and extended modes. Please see the user manual for full operating details. Contact Transtector with your application needs today and don't forget your Ethernet cables and surge protection equipment.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Network Equipment
Product Number TT-WM8-4G-4GP+
Product Name PoE Industrial Ethernet Switch, 8 Port Gigabit, 4x RJ45 10/100/1000TX PoE+ 802.3at/af 60W, 4x RJ45 10/100/1000TX, Magnetic, DIN, Wall Mount
Network Equipment Switch; Power Line Network Adapter
Area Network Type LAN Capable
Form Factor Wall Mount
Network Media UTP
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details