Transtector Systems, Inc. Power Over Ethernet PoE Midspan Injector Category 5 1 Port 802.3af Type B w/ Lightning Protection & Power Supply 48 Volts at 48 Watts PI-1C5-AFB-LP-4848

Description
Transtector's PI-1C5-AFB-LP-4848 single-port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped network device. It is compatible with a Power Device (PD) that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Additionally, the unit supports both positive and negative DC as well as AC power up to 55 volts. Only a single Ethernet cable is run to each network appliance instead of separate power and data cables as Power-over-Ethernet eliminates the need for an AC outlet to be installed. The PI-1C5-AFB-LP-4848 features integral surge protection for the data lines and power feeds. This eliminates the need for an external surge protector. The unit provides protection for both common and differential mode surges. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. The PI-1C5-AFB-LP-4848 can also be used as a standalone lightning surge protector. The PI-1C5-AFB-LP-4848 also features shielded RJ45 jacks. This along with a metal housing to helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This kit includes the protector/injector and a 48VDC @ 48W power supply (PIPS-48V48W-R25MMDC ). Transtector also sells Ethernet surge protection devices and Ethernet cables capable of connecting PoE devices. Check out Transtector's website and buy online today.
Datasheet
Description
Transtector's PI-1C5-AFB-LP-4848 single-port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped network device. It is compatible with a Power Device (PD) that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Additionally, the unit supports both positive and negative DC as well as AC power up to 55 volts. Only a single Ethernet cable is run to each network appliance instead of separate power and data cables as Power-over-Ethernet eliminates the need for an AC outlet to be installed. The PI-1C5-AFB-LP-4848 features integral surge protection for the data lines and power feeds. This eliminates the need for an external surge protector. The unit provides protection for both common and differential mode surges. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. The PI-1C5-AFB-LP-4848 can also be used as a standalone lightning surge protector. The PI-1C5-AFB-LP-4848 also features shielded RJ45 jacks. This along with a metal housing to helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This kit includes the protector/injector and a 48VDC @ 48W power supply (PIPS-48V48W-R25MMDC ). Transtector also sells Ethernet surge protection devices and Ethernet cables capable of connecting PoE devices. Check out Transtector's website and buy online today.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
Power Over Ethernet PoE Midspan Injector Category 5 1 Port 802.3af Type B w/ Lightning Protection & Power Supply 48 Volts at 48 Watts
PI-1C5-AFB-LP-4848
Power Over Ethernet PoE Midspan Injector Category 5 1 Port 802.3af Type B w/ Lightning Protection & Power Supply 48 Volts at 48 Watts PI-1C5-AFB-LP-4848
Transtector's PI-1C5-AFB-LP-4848 single-port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped network device. It is compatible with a Power Device (PD) that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Additionally, the unit supports both positive and negative DC as well as AC power up to 55 volts. Only a single Ethernet cable is run to each network appliance instead of separate power and data cables as Power-over-Ethernet eliminates the need for an AC outlet to be installed. The PI-1C5-AFB-LP-4848 features integral surge protection for the data lines and power feeds. This eliminates the need for an external surge protector. The unit provides protection for both common and differential mode surges. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. The PI-1C5-AFB-LP-4848 can also be used as a standalone lightning surge protector. The PI-1C5-AFB-LP-4848 also features shielded RJ45 jacks. This along with a metal housing to helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This kit includes the protector/injector and a 48VDC @ 48W power supply (PIPS-48V48W-R25MMDC ). Transtector also sells Ethernet surge protection devices and Ethernet cables capable of connecting PoE devices. Check out Transtector's website and buy online today.

Transtector's PI-1C5-AFB-LP-4848 single-port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped network device. It is compatible with a Power Device (PD) that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Additionally, the unit supports both positive and negative DC as well as AC power up to 55 volts. Only a single Ethernet cable is run to each network appliance instead of separate power and data cables as Power-over-Ethernet eliminates the need for an AC outlet to be installed. The PI-1C5-AFB-LP-4848 features integral surge protection for the data lines and power feeds. This eliminates the need for an external surge protector. The unit provides protection for both common and differential mode surges. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. The PI-1C5-AFB-LP-4848 can also be used as a standalone lightning surge protector. The PI-1C5-AFB-LP-4848 also features shielded RJ45 jacks. This along with a metal housing to helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This kit includes the protector/injector and a 48VDC @ 48W power supply (PIPS-48V48W-R25MMDC). Transtector also sells Ethernet surge protection devices and Ethernet cables capable of connecting PoE devices. Check out Transtector's website and buy online today.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Network Equipment
Product Number PI-1C5-AFB-LP-4848
Product Name Power Over Ethernet PoE Midspan Injector Category 5 1 Port 802.3af Type B w/ Lightning Protection & Power Supply 48 Volts at 48 Watts
Network Equipment Power Line Network Adapter; Other; PoE Injectors/Splitters
Area Network Type LAN Capable
Form Factor Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet IIoT Gateway (Verizon) - FS-IoT-BAC2V - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Layer 3 Managed Switches - 9561-8GT4XS-TSN - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Accessories SD interface - Gateway - SD-I-U-DN - 101209432 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network DeviceNet
View Details