Transtector Systems, Inc. Power Over Ethernet PoE Midspan Injector Category 6 4 Port 802.3af Type B DIN Rail Mount 48 Volts at 70 Watts PI-4C6-AFB-DN-4870

Description
Transtector's PI-4C6-AFB-DN-4870 quad-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network devices. PoE is used to supply power to devices such as Cameras, Access Points, IP Phones, and the like eliminating the need for an outlet near the devices and extra power cables. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). The PI-4C6-AFB-DN-4870 features shielded RJ45 jacks. This along with a metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the cast aluminum injector housing providing superior grounding. The injector can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the device. This kit includes the protector/injector and a 48VDC @ 70W power supply (PIPS-48V70W-R25MMDC ). Transtector also sells Ethernet surge protection devices and Ethernet cables capable of connecting PoE devices. Check out Transtector's website and buy online today.
Datasheet
Description
Transtector's PI-4C6-AFB-DN-4870 quad-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network devices. PoE is used to supply power to devices such as Cameras, Access Points, IP Phones, and the like eliminating the need for an outlet near the devices and extra power cables. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). The PI-4C6-AFB-DN-4870 features shielded RJ45 jacks. This along with a metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the cast aluminum injector housing providing superior grounding. The injector can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the device. This kit includes the protector/injector and a 48VDC @ 70W power supply (PIPS-48V70W-R25MMDC ). Transtector also sells Ethernet surge protection devices and Ethernet cables capable of connecting PoE devices. Check out Transtector's website and buy online today.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
Power Over Ethernet PoE Midspan Injector Category 6 4 Port 802.3af Type B DIN Rail Mount 48 Volts at 70 Watts
PI-4C6-AFB-DN-4870
Power Over Ethernet PoE Midspan Injector Category 6 4 Port 802.3af Type B DIN Rail Mount 48 Volts at 70 Watts PI-4C6-AFB-DN-4870
Transtector's PI-4C6-AFB-DN-4870 quad-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network devices. PoE is used to supply power to devices such as Cameras, Access Points, IP Phones, and the like eliminating the need for an outlet near the devices and extra power cables. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). The PI-4C6-AFB-DN-4870 features shielded RJ45 jacks. This along with a metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the cast aluminum injector housing providing superior grounding. The injector can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the device. This kit includes the protector/injector and a 48VDC @ 70W power supply (PIPS-48V70W-R25MMDC ). Transtector also sells Ethernet surge protection devices and Ethernet cables capable of connecting PoE devices. Check out Transtector's website and buy online today.

Transtector's PI-4C6-AFB-DN-4870 quad-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network devices. PoE is used to supply power to devices such as Cameras, Access Points, IP Phones, and the like eliminating the need for an outlet near the devices and extra power cables. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). The PI-4C6-AFB-DN-4870 features shielded RJ45 jacks. This along with a metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the cast aluminum injector housing providing superior grounding. The injector can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the device. This kit includes the protector/injector and a 48VDC @ 70W power supply (PIPS-48V70W-R25MMDC). Transtector also sells Ethernet surge protection devices and Ethernet cables capable of connecting PoE devices. Check out Transtector's website and buy online today.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Network Equipment
Product Number PI-4C6-AFB-DN-4870
Product Name Power Over Ethernet PoE Midspan Injector Category 6 4 Port 802.3af Type B DIN Rail Mount 48 Volts at 70 Watts
Network Equipment Power Line Network Adapter; Other; PoE Injectors/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet IIoT Gateway (Dual Ethernet) - FS-IoT-BAC2E - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
9065-8T2GS-MR - 9065-8T2GS-MR - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Accessories SD interface - Gateway - SD-I-U-MT - 101218029 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network Modbus TCP
View Details