The TT-POE10GAF PoE injector from Transtector is IEEE 802.af certified and is here to meet all your Ethernet power requirements. Its one port shielded design can supply up to 15.4 watts and 56 volts at 0.32 amps of power to your power over Ethernet device. Transtector's TT-POE10GAF is excellent for security cameras, access points, IP phones, network switches, digital signage, building, lighting, traffic control systems or any PoE Type 1 IEEE 802.af compliant equipment. Transtector's TT-POE10GAF midspan injector is certified for up to 10gig speeds (Category 6a) for up to 55m (180ft). 1gig and 5gig speeds are supported to up to 100m (328ft). High quality Ethernet cables such as from Transtector's TTE695A line are recommended for peak performance. The power supply is included with each Power Over Ethernet PoE 15.4 watts and 56 volts Midspan Injector unit. The TT-POE10GAF PoE injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is CE listed. It's simple and compact design is easy to use and set up. This Transtector's Power Over Ethernet PoE Category 6a in stock and ships same day, Contact Transtector today with your project requirements.
The TT-POE10GAF PoE injector from Transtector is IEEE 802.af certified and is here to meet all your Ethernet power requirements. Its one port shielded design can supply up to 15.4 watts and 56 volts at 0.32 amps of power to your power over Ethernet device. Transtector's TT-POE10GAF is excellent for security cameras, access points, IP phones, network switches, digital signage, building, lighting, traffic control systems or any PoE Type 1 IEEE 802.af compliant equipment. Transtector's TT-POE10GAF midspan injector is certified for up to 10gig speeds (Category 6a) for up to 55m (180ft). 1gig and 5gig speeds are supported to up to 100m (328ft). High quality Ethernet cables such as from Transtector's TTE695A line are recommended for peak performance. The power supply is included with each Power Over Ethernet PoE 15.4 watts and 56 volts Midspan Injector unit. The TT-POE10GAF PoE injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is CE listed. It's simple and compact design is easy to use and set up. This Transtector's Power Over Ethernet PoE Category 6a in stock and ships same day, Contact Transtector today with your project requirements.
| Transtector Systems, Inc. | Transtector Systems, Inc. | |
|---|---|---|
| Product Category | Network Equipment | Network Equipment |
| Product Number | TT-POE10GAF | TT-POE10GAF |
| Product Name | Power Over Ethernet PoE, Midspan Injector, Category 6a, 1 Port 10gigabit, 802.3af Certified with Power Supply 56 Volts at 16 Watts | Power Over Ethernet PoE, Midspan Injector, Category 6a, 1 Port 10gigabit, 802.3af Certified with Power Supply 56 Volts at 16 Watts |
| Network Equipment | Power Line Network Adapter; Other; PoE Injectors/Splitters | Power Line Network Adapter |
| Area Network Type | LAN Capable | LAN Capable |
| Form Factor | Wall Mount | Wall Mount |
| Ports / Interfaces | RJ45 | RJ45 |