Transtector Systems, Inc. Power Over Ethernet PoE+, Midspan Injector, Category 6a, 1 Port 10gigabit, 802.3at Certified with Power Supply 53 Volts at 32 Watts TT-POE10GAT

Description
The TT-POE10GAT PoE+ injector from Transtector is IEEE 802.at certified and is here to meet all your Ethernet power requirements. Its one port shielded design can supply up to 32.8 watts and 53 volts at 0.6 amps of power to your power over Ethernet device. Transtector's TT-POE10GAT is excellent for security cameras, access points, IP phones, network switches, digital signage, building, lighting, traffic control systems or any PoE+ Type 2 IEEE 802.at compliant equipment. Transtector's TT-POE10GAT midspan injector is certified for up to 10gig speeds (Category 6a) for up to 55m (180ft). 1gig and 5gig speeds are supported to up to 100m (328ft). High quality Ethernet cables such as from Transtector's TTE695A line are recommended for peak performance. The power supply is included with each Power over Ethernet PoE+ 32.8 watts and 53 volts Midspan Injector unit. The TT-POE10GAT PoE+ injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is CE and UL listed. It's simple and compact design is easy to use and set up and includes mounting holes if required. This Transtector's Power over Ethernet PoE+ Category 6a in stock and ships same day, Contact Transtector today with your project requirements.
Datasheet
Description
The TT-POE10GAT PoE+ injector from Transtector is IEEE 802.at certified and is here to meet all your Ethernet power requirements. Its one port shielded design can supply up to 32.8 watts and 53 volts at 0.6 amps of power to your power over Ethernet device. Transtector's TT-POE10GAT is excellent for security cameras, access points, IP phones, network switches, digital signage, building, lighting, traffic control systems or any PoE+ Type 2 IEEE 802.at compliant equipment. Transtector's TT-POE10GAT midspan injector is certified for up to 10gig speeds (Category 6a) for up to 55m (180ft). 1gig and 5gig speeds are supported to up to 100m (328ft). High quality Ethernet cables such as from Transtector's TTE695A line are recommended for peak performance. The power supply is included with each Power over Ethernet PoE+ 32.8 watts and 53 volts Midspan Injector unit. The TT-POE10GAT PoE+ injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is CE and UL listed. It's simple and compact design is easy to use and set up and includes mounting holes if required. This Transtector's Power over Ethernet PoE+ Category 6a in stock and ships same day, Contact Transtector today with your project requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
Power Over Ethernet PoE+, Midspan Injector, Category 6a, 1 Port 10gigabit, 802.3at Certified with Power Supply 53 Volts at 32 Watts
TT-POE10GAT
Power Over Ethernet PoE+, Midspan Injector, Category 6a, 1 Port 10gigabit, 802.3at Certified with Power Supply 53 Volts at 32 Watts TT-POE10GAT
The TT-POE10GAT PoE+ injector from Transtector is IEEE 802.at certified and is here to meet all your Ethernet power requirements. Its one port shielded design can supply up to 32.8 watts and 53 volts at 0.6 amps of power to your power over Ethernet device. Transtector's TT-POE10GAT is excellent for security cameras, access points, IP phones, network switches, digital signage, building, lighting, traffic control systems or any PoE+ Type 2 IEEE 802.at compliant equipment. Transtector's TT-POE10GAT midspan injector is certified for up to 10gig speeds (Category 6a) for up to 55m (180ft). 1gig and 5gig speeds are supported to up to 100m (328ft). High quality Ethernet cables such as from Transtector's TTE695A line are recommended for peak performance. The power supply is included with each Power over Ethernet PoE+ 32.8 watts and 53 volts Midspan Injector unit. The TT-POE10GAT PoE+ injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is CE and UL listed. It's simple and compact design is easy to use and set up and includes mounting holes if required. This Transtector's Power over Ethernet PoE+ Category 6a in stock and ships same day, Contact Transtector today with your project requirements.

The TT-POE10GAT PoE+ injector from Transtector is IEEE 802.at certified and is here to meet all your Ethernet power requirements. Its one port shielded design can supply up to 32.8 watts and 53 volts at 0.6 amps of power to your power over Ethernet device. Transtector's TT-POE10GAT is excellent for security cameras, access points, IP phones, network switches, digital signage, building, lighting, traffic control systems or any PoE+ Type 2 IEEE 802.at compliant equipment. Transtector's TT-POE10GAT midspan injector is certified for up to 10gig speeds (Category 6a) for up to 55m (180ft). 1gig and 5gig speeds are supported to up to 100m (328ft). High quality Ethernet cables such as from Transtector's TTE695A line are recommended for peak performance. The power supply is included with each Power over Ethernet PoE+ 32.8 watts and 53 volts Midspan Injector unit. The TT-POE10GAT PoE+ injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is CE and UL listed. It's simple and compact design is easy to use and set up and includes mounting holes if required. This Transtector's Power over Ethernet PoE+ Category 6a in stock and ships same day, Contact Transtector today with your project requirements.

Supplier's Site Datasheet
Hayden Lake, ID, United States
Power Over Ethernet PoE+, Midspan Injector, Category 6a, 1 Port 10gigabit, 802.3at Certified with Power Supply 53 Volts at 32 Watts
TT-POE10GAT
Power Over Ethernet PoE+, Midspan Injector, Category 6a, 1 Port 10gigabit, 802.3at Certified with Power Supply 53 Volts at 32 Watts TT-POE10GAT
The TT-POE10GAT PoE+ injector from Transtector is IEEE 802.at certified and is here to meet all your Ethernet power requirements. Its one port shielded design can supply up to 32.8 watts and 53 volts at 0.6 amps of power to your power over Ethernet device. Transtector's TT-POE10GAT is excellent for security cameras, access points, IP phones, network switches, digital signage, building, lighting, traffic control systems or any PoE+ Type 2 IEEE 802.at compliant equipment. Transtector's TT-POE10GAT midspan injector is certified for up to 10gig speeds (Category 6a) for up to 55m (180ft). 1gig and 5gig speeds are supported to up to 100m (328ft). High quality Ethernet cables such as from Transtector's TTE695A line are recommended for peak performance. The power supply is included with each Power over Ethernet PoE+ 32.8 watts and 53 volts Midspan Injector unit. The TT-POE10GAT PoE+ injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is CE and UL listed. It's simple and compact design is easy to use and set up and includes mounting holes if required. This Transtector's Power over Ethernet PoE+ Category 6a in stock and ships same day, Contact Transtector today with your project requirements.

The TT-POE10GAT PoE+ injector from Transtector is IEEE 802.at certified and is here to meet all your Ethernet power requirements. Its one port shielded design can supply up to 32.8 watts and 53 volts at 0.6 amps of power to your power over Ethernet device. Transtector's TT-POE10GAT is excellent for security cameras, access points, IP phones, network switches, digital signage, building, lighting, traffic control systems or any PoE+ Type 2 IEEE 802.at compliant equipment. Transtector's TT-POE10GAT midspan injector is certified for up to 10gig speeds (Category 6a) for up to 55m (180ft). 1gig and 5gig speeds are supported to up to 100m (328ft). High quality Ethernet cables such as from Transtector's TTE695A line are recommended for peak performance. The power supply is included with each Power over Ethernet PoE+ 32.8 watts and 53 volts Midspan Injector unit. The TT-POE10GAT PoE+ injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is CE and UL listed. It's simple and compact design is easy to use and set up and includes mounting holes if required. This Transtector's Power over Ethernet PoE+ Category 6a in stock and ships same day, Contact Transtector today with your project requirements.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc. Transtector Systems, Inc.
Product Category Network Equipment Network Equipment
Product Number TT-POE10GAT TT-POE10GAT
Product Name Power Over Ethernet PoE+, Midspan Injector, Category 6a, 1 Port 10gigabit, 802.3at Certified with Power Supply 53 Volts at 32 Watts Power Over Ethernet PoE+, Midspan Injector, Category 6a, 1 Port 10gigabit, 802.3at Certified with Power Supply 53 Volts at 32 Watts
Network Equipment Power Line Network Adapter Power Line Network Adapter; Other; PoE Injectors/Splitters
Area Network Type LAN Capable LAN Capable
Form Factor Wall Mount Wall Mount
Network Media UTP
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 26 #
Data Rate 0.0100 to 1 Gbps
View Details