Transtector Systems, Inc. PoE Ethernet Switch, 10 Port Gigabit, 8x RJ45 10/100/1000TX PoE+ 802.3at/af 120W Budget, 2x RJ45 10/100/1000TX, Wall, Rack or Desktop Mount TT-DT10-2G-8GP+

Description
The TT-DT10-2G-8GP+ from Transtector is a gigabit, PoE+ capable, 10 port Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 jacks and 8x 10/100/1000TX RJ45 jacks capable of delivering end-span PoE+ power at the IEEE 802.3at standard of up 30 watts per port with an overall power budget of 120 watts. It is fully backwards compatible with IEEE 802.3af standards. It is great for powering hard to reach PoE capable IP devices such as building control systems, telephones, security cameras, access points and IoT (Internet of Things) devices. The power supply is included. Transtector's TT-DT10-2G-8GP+ switch is easy to use with an unmanaged, plug and play design including LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. The desktop style design can be wall, DIN rail or desktop mounted using the supplied materials. A front facing DIP switch allows the unit to be easily changed between standard, VLAN and extended modes. Please see the user manual for full operating details. Contact Transtector with your application needs today and don't forget your Ethernet cables and surge protection equipment.
Datasheet
Description
The TT-DT10-2G-8GP+ from Transtector is a gigabit, PoE+ capable, 10 port Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 jacks and 8x 10/100/1000TX RJ45 jacks capable of delivering end-span PoE+ power at the IEEE 802.3at standard of up 30 watts per port with an overall power budget of 120 watts. It is fully backwards compatible with IEEE 802.3af standards. It is great for powering hard to reach PoE capable IP devices such as building control systems, telephones, security cameras, access points and IoT (Internet of Things) devices. The power supply is included. Transtector's TT-DT10-2G-8GP+ switch is easy to use with an unmanaged, plug and play design including LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. The desktop style design can be wall, DIN rail or desktop mounted using the supplied materials. A front facing DIP switch allows the unit to be easily changed between standard, VLAN and extended modes. Please see the user manual for full operating details. Contact Transtector with your application needs today and don't forget your Ethernet cables and surge protection equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
PoE Ethernet Switch, 10 Port Gigabit, 8x RJ45 10/100/1000TX PoE+ 802.3at/af 120W Budget, 2x RJ45 10/100/1000TX, Wall, Rack or Desktop Mount
TT-DT10-2G-8GP+
PoE Ethernet Switch, 10 Port Gigabit, 8x RJ45 10/100/1000TX PoE+ 802.3at/af 120W Budget, 2x RJ45 10/100/1000TX, Wall, Rack or Desktop Mount TT-DT10-2G-8GP+
The TT-DT10-2G-8GP+ from Transtector is a gigabit, PoE+ capable, 10 port Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 jacks and 8x 10/100/1000TX RJ45 jacks capable of delivering end-span PoE+ power at the IEEE 802.3at standard of up 30 watts per port with an overall power budget of 120 watts. It is fully backwards compatible with IEEE 802.3af standards. It is great for powering hard to reach PoE capable IP devices such as building control systems, telephones, security cameras, access points and IoT (Internet of Things) devices. The power supply is included. Transtector's TT-DT10-2G-8GP+ switch is easy to use with an unmanaged, plug and play design including LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. The desktop style design can be wall, DIN rail or desktop mounted using the supplied materials. A front facing DIP switch allows the unit to be easily changed between standard, VLAN and extended modes. Please see the user manual for full operating details. Contact Transtector with your application needs today and don't forget your Ethernet cables and surge protection equipment.

The TT-DT10-2G-8GP+ from Transtector is a gigabit, PoE+ capable, 10 port Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 jacks and 8x 10/100/1000TX RJ45 jacks capable of delivering end-span PoE+ power at the IEEE 802.3at standard of up 30 watts per port with an overall power budget of 120 watts. It is fully backwards compatible with IEEE 802.3af standards. It is great for powering hard to reach PoE capable IP devices such as building control systems, telephones, security cameras, access points and IoT (Internet of Things) devices. The power supply is included. Transtector's TT-DT10-2G-8GP+ switch is easy to use with an unmanaged, plug and play design including LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. The desktop style design can be wall, DIN rail or desktop mounted using the supplied materials. A front facing DIP switch allows the unit to be easily changed between standard, VLAN and extended modes. Please see the user manual for full operating details. Contact Transtector with your application needs today and don't forget your Ethernet cables and surge protection equipment.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Network Equipment
Product Number TT-DT10-2G-8GP+
Product Name PoE Ethernet Switch, 10 Port Gigabit, 8x RJ45 10/100/1000TX PoE+ 802.3at/af 120W Budget, 2x RJ45 10/100/1000TX, Wall, Rack or Desktop Mount
Network Equipment Switch; Power Line Network Adapter
Area Network Type LAN Capable
Form Factor Desktop / Standalone; Rack Mount; Wall Mount
Network Media UTP
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 10 Port Managed Switch - 1783-BMS10CGA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-EKI-9508G-ML-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces M12
Number of Ports 8 #
View Details