Transtector Systems, Inc. Datasheets for Powerline Network Adapters
Power line network equipment uses existing electrical power lines as carriers for data communications signals. They sometimes have lower bandwidths compared to networks that use dedicated fiber optic, coaxial cable, or twisted pair carriers.
Powerline Network Adapters: Learn more
| Product Name | Notes |
|---|---|
| The TT-DT10-2G-8GP+ from Transtector is a gigabit, PoE+ capable, 10 port Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-DT10-2G-8GP+... | |
| The TT-MC-1GP+SFP from Transtector is a gigabit, PoE+ capable media extender/convertor that offers a cost-effective, PoE friendly solution for extending triple speed networks over fiber optic cabling. The TT-MC-1GP+SFP unit's... | |
| The TT-POE10GAF PoE injector from Transtector is IEEE 802.af certified and is here to meet all your Ethernet power requirements. Its one port shielded design can supply up to 15.4... | |
| The TT-POE10GAT PoE+ injector from Transtector is IEEE 802.at certified and is here to meet all your Ethernet power requirements. Its one port shielded design can supply up to 32.8... | |
| The TT-POE10GAT+ PoE++ injector from Transtector is IEEE 802.at+ certified and is here to meet all your Ethernet power requirements. Its one port shielded design can supply up to 56... | |
| The TT-WM8-4G-4GP+ from Transtector is a gigabit, PoE+ capable, 8 port industrial Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The... | |
| Transtector's PI-1C5-AFB single-port Category 5 (Cat 5) Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is... | |
| Transtector's PI-1C5-AFB-4848 single-port Category 5 (Cat 5) Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is... | |
| Transtector's PI-1C5-AFB-LP single-port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T... | |
| Transtector's PI-1C5-AFB-LP-4848 single-port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T... | |
| Transtector's PI-1C5E-AFB-LP single-port Category 5e (Cat 5e) Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100 Base-T... | |
| Transtector's PI-1C5E-AFB-LP-4848 single-port Category 5e (Cat 5e) Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100 Base-T... | |
| Transtector's PI-1C6-AFB-DN single-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped... | |
| Transtector's PI-1C6-AFB-DN-56118 single-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped... | |
| Transtector's PI-1C6-ATB-LP single-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network appliance... | |
| Transtector's PI-1C6-ATB-LP-4870 single-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network device. | |
| Transtector's PI-1C6-ATB-LPDN single-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped... | |
| Transtector's PI-1C6-ATB-LPOD-4848 outdoor single-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network... | |
| Transtector's PI-1C6-ATB-LPOD-4870 outdoor Single-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network... | |
| Transtector's PI-4C5-AFB-4870 quad port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for up to... | |
| Transtector's PI-4C5-AFB-LP quad port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a up... | |
| Transtector's PI-4C5-AFB-LPDN quad port, DIN rail, Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for... | |
| Transtector's PI-4C6-AFB quad-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped... | |
| Transtector's PI-4C6-AFB-4870 quad-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped... | |
| Transtector's PI-4C6-AFB-DN quad-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet,... | |
| Transtector's PI-4C6-AFB-DN-4848 quad-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet,... | |
| Transtector's PI-4C6-AFB-DN-4870 quad-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet,... |