Transtector Systems, Inc. PoE Ethernet Media Convertor, Triple Speed Gigabit, 10/100/1000TX RJ45 PoE+ 802.3at/af 30W w/ SFP/GBIC 1000SX/LX Port TT-MC-1GP+SFP

Description
The TT-MC-1GP+SFP from Transtector is a gigabit, PoE+ capable media extender/convertor that offers a cost-effective, PoE friendly solution for extending triple speed networks over fiber optic cabling. The TT-MC-1GP+SFP unit's RJ45 jack is PoE compliant to IEEE 802.3at standards with up to 30 watts power and is great for powering hard to reach PoE capable IP devices such as traffic systems, security cameras, access points and IoT (Internet of Things) devices. The SFP/GBIC slot can accept any standard Small Form-factor Pluggable (SFP), Direct Attach Copper (DAC) or Active Optical Cable (AOC) cable to extend and convert the network to lengths longer than typical copper will allow. The SFP module is sold separately and the distance limits and fiber type used are dependent on the particular SFP unit employed. The power supply is TT-MC-1GP+SFP media convertor is easy to use with an unmanaged, plug & play design which includes LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. Reach out to Transtector with your application needs today and don't forget your Ethernet cables and surge protection equipment.
Datasheet
Description
The TT-MC-1GP+SFP from Transtector is a gigabit, PoE+ capable media extender/convertor that offers a cost-effective, PoE friendly solution for extending triple speed networks over fiber optic cabling. The TT-MC-1GP+SFP unit's RJ45 jack is PoE compliant to IEEE 802.3at standards with up to 30 watts power and is great for powering hard to reach PoE capable IP devices such as traffic systems, security cameras, access points and IoT (Internet of Things) devices. The SFP/GBIC slot can accept any standard Small Form-factor Pluggable (SFP), Direct Attach Copper (DAC) or Active Optical Cable (AOC) cable to extend and convert the network to lengths longer than typical copper will allow. The SFP module is sold separately and the distance limits and fiber type used are dependent on the particular SFP unit employed. The power supply is TT-MC-1GP+SFP media convertor is easy to use with an unmanaged, plug & play design which includes LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. Reach out to Transtector with your application needs today and don't forget your Ethernet cables and surge protection equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
PoE Ethernet Media Convertor, Triple Speed Gigabit, 10/100/1000TX RJ45 PoE+ 802.3at/af 30W w/ SFP/GBIC 1000SX/LX Port
TT-MC-1GP+SFP
PoE Ethernet Media Convertor, Triple Speed Gigabit, 10/100/1000TX RJ45 PoE+ 802.3at/af 30W w/ SFP/GBIC 1000SX/LX Port TT-MC-1GP+SFP
The TT-MC-1GP+SFP from Transtector is a gigabit, PoE+ capable media extender/convertor that offers a cost-effective, PoE friendly solution for extending triple speed networks over fiber optic cabling. The TT-MC-1GP+SFP unit's RJ45 jack is PoE compliant to IEEE 802.3at standards with up to 30 watts power and is great for powering hard to reach PoE capable IP devices such as traffic systems, security cameras, access points and IoT (Internet of Things) devices. The SFP/GBIC slot can accept any standard Small Form-factor Pluggable (SFP), Direct Attach Copper (DAC) or Active Optical Cable (AOC) cable to extend and convert the network to lengths longer than typical copper will allow. The SFP module is sold separately and the distance limits and fiber type used are dependent on the particular SFP unit employed. The power supply is TT-MC-1GP+SFP media convertor is easy to use with an unmanaged, plug & play design which includes LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. Reach out to Transtector with your application needs today and don't forget your Ethernet cables and surge protection equipment.

The TT-MC-1GP+SFP from Transtector is a gigabit, PoE+ capable media extender/convertor that offers a cost-effective, PoE friendly solution for extending triple speed networks over fiber optic cabling. The TT-MC-1GP+SFP unit's RJ45 jack is PoE compliant to IEEE 802.3at standards with up to 30 watts power and is great for powering hard to reach PoE capable IP devices such as traffic systems, security cameras, access points and IoT (Internet of Things) devices. The SFP/GBIC slot can accept any standard Small Form-factor Pluggable (SFP), Direct Attach Copper (DAC) or Active Optical Cable (AOC) cable to extend and convert the network to lengths longer than typical copper will allow. The SFP module is sold separately and the distance limits and fiber type used are dependent on the particular SFP unit employed. The power supply is TT-MC-1GP+SFP media convertor is easy to use with an unmanaged, plug & play design which includes LED indicators for both data and PoE power usage. It will auto detect IEEE 802.3af and 802.3at equipment to protect devices from being damaged by incorrect installation. Reach out to Transtector with your application needs today and don't forget your Ethernet cables and surge protection equipment.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Network Equipment
Product Number TT-MC-1GP+SFP
Product Name PoE Ethernet Media Convertor, Triple Speed Gigabit, 10/100/1000TX RJ45 PoE+ 802.3at/af 30W w/ SFP/GBIC 1000SX/LX Port
Network Equipment Power Line Network Adapter; Other; Media Convertor
Area Network Type LAN Capable
Network Media Fiber Optic; UTP
Protocol / Network 10/100/1000TX
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Managed Switch - LN-2308G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Networking Router - 18886334 - Radwell International
Specs
Network Equipment Router
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details