Real Time Automation, Inc. Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with up to five S7 PLCs over wireless 460ETCSC-N2EW-DW

Description
The 460ETCSC moves data wirelessly between Allen-Bradley PLCs and up to 5 Siemens S7 PLCs over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460ETCSC, you are making a direct connection between S7 PLC data and user-defined tags or registers in the data table of your Allen-Bradley PLC. There is no polling from the PLC or EtherNet/IP scan lists to arrange. Comes with din rail mount and wall wart. Supports connection to five Allen-Bradley PLCs Up to 150 tag or file arrays of data can be mapped in each direction Supports connections to five Siemens S7 PLCs Up to 150 read and 150 write requests per connection Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Description
The 460ETCSC moves data wirelessly between Allen-Bradley PLCs and up to 5 Siemens S7 PLCs over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460ETCSC, you are making a direct connection between S7 PLC data and user-defined tags or registers in the data table of your Allen-Bradley PLC. There is no polling from the PLC or EtherNet/IP scan lists to arrange. Comes with din rail mount and wall wart. Supports connection to five Allen-Bradley PLCs Up to 150 tag or file arrays of data can be mapped in each direction Supports connections to five Siemens S7 PLCs Up to 150 read and 150 write requests per connection Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with up to five S7 PLCs over wireless - 460ETCSC-N2EW-DW - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with up to five S7 PLCs over wireless
460ETCSC-N2EW-DW
Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with up to five S7 PLCs over wireless 460ETCSC-N2EW-DW
The 460ETCSC moves data wirelessly between Allen-Bradley PLCs and up to 5 Siemens S7 PLCs over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460ETCSC, you are making a direct connection between S7 PLC data and user-defined tags or registers in the data table of your Allen-Bradley PLC. There is no polling from the PLC or EtherNet/IP scan lists to arrange. Comes with din rail mount and wall wart. Supports connection to five Allen-Bradley PLCs Up to 150 tag or file arrays of data can be mapped in each direction Supports connections to five Siemens S7 PLCs Up to 150 read and 150 write requests per connection Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460ETCSC moves data wirelessly between Allen-Bradley PLCs and up to 5 Siemens S7 PLCs over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460ETCSC, you are making a direct connection between S7 PLC data and user-defined tags or registers in the data table of your Allen-Bradley PLC. There is no polling from the PLC or EtherNet/IP scan lists to arrange. Comes with din rail mount and wall wart.

  • Supports connection to five Allen-Bradley PLCs
  • Up to 150 tag or file arrays of data can be mapped in each direction
  • Supports connections to five Siemens S7 PLCs
  • Up to 150 read and 150 write requests per connection
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460ETCSC-N2EW-DW
Product Name Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with up to five S7 PLCs over wireless
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Layer 3 Managed Switches - 9561-8GT4XS-TSN - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Switches, Hubs - 2946-852-102/000-001-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details