The 460MCA-N700-D is an industrial control component gateway designed to facilitate communication between up to 32 Modbus TCP/IP server devices and two serial ASCII devices. It operates as a fully configurable Modbus TCP/IP client, supporting various function codes and allowing for byte and word swapping. The gateway can parse ASCII data into up to 50 segments based on delimiters or offsets and can concatenate these segments into a single string for transmission. This device features bidirectional ASCII transmit and receive capabilities, with a maximum transfer of 1024 ASCII characters in each direction. It includes a browser-based configuration interface, eliminating the need for additional programming software. The gateway also supports data manipulation during protocol translation, enabling scaling and other format changes. The 460MCA-N700-D operates on a DC input voltage of 12-24 VDC and has a wide operating temperature range of -40°C to 85°C. It is housed in a compact anodized aluminum enclosure suitable for din rail or panel mounting. The product comes with a 5-year hardware warranty and includes essential accessories such as a power cable and a CAT5 crossover cable for direct connection during programming.
The 460MCA moves data between up to 32 Modbus TCP/IP server devices and up to two serial ASCII devices. It's a great tool to implement Modbus TCP/IP devices into your PC or embedded applications that support raw ASCII data. Comes with a din rail mount.
| Real Time Automation, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 460MCA-N700-D |
| Product Name | Industrial Control Component Gateways: Connects up to 32 Modbus TCP servers with one ASCII device |
| Network Equipment | Gateway |