Real Time Automation, Inc. Industrial Control Component Gateways: Connects up to 32 Modbus TCP servers with a Modbus TCP client 460MCMS-N2EW-D

Description
The 460MCMS moves data between up to 32 Modbus TCP/IP server devices and a Modbus TCP/IP client over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460MCMS, register and coil data can freely move between any devices connected to the gateway. Comes with a din rail mount. Fully configurable Modbus TCP/IP client Connects up to 32 Modbus TCP/IP servers Fully configurable Modbus TCP/IP server Move up to 100 groups of 512 contiguous coils or 512 contiguous registers to or from your Modbus TCP/IP client Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Description
The 460MCMS moves data between up to 32 Modbus TCP/IP server devices and a Modbus TCP/IP client over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460MCMS, register and coil data can freely move between any devices connected to the gateway. Comes with a din rail mount. Fully configurable Modbus TCP/IP client Connects up to 32 Modbus TCP/IP servers Fully configurable Modbus TCP/IP server Move up to 100 groups of 512 contiguous coils or 512 contiguous registers to or from your Modbus TCP/IP client Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects up to 32 Modbus TCP servers with a Modbus TCP client - 460MCMS-N2EW-D - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects up to 32 Modbus TCP servers with a Modbus TCP client
460MCMS-N2EW-D
Industrial Control Component Gateways: Connects up to 32 Modbus TCP servers with a Modbus TCP client 460MCMS-N2EW-D
The 460MCMS moves data between up to 32 Modbus TCP/IP server devices and a Modbus TCP/IP client over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460MCMS, register and coil data can freely move between any devices connected to the gateway. Comes with a din rail mount. Fully configurable Modbus TCP/IP client Connects up to 32 Modbus TCP/IP servers Fully configurable Modbus TCP/IP server Move up to 100 groups of 512 contiguous coils or 512 contiguous registers to or from your Modbus TCP/IP client Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460MCMS moves data between up to 32 Modbus TCP/IP server devices and a Modbus TCP/IP client over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460MCMS, register and coil data can freely move between any devices connected to the gateway. Comes with a din rail mount.

  • Fully configurable Modbus TCP/IP client
  • Connects up to 32 Modbus TCP/IP servers
  • Fully configurable Modbus TCP/IP server
  • Move up to 100 groups of 512 contiguous coils or 512 contiguous registers to or from your Modbus TCP/IP client
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460MCMS-N2EW-D
Product Name Industrial Control Component Gateways: Connects up to 32 Modbus TCP servers with a Modbus TCP client
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Electrical interface - VMPA1-MPM-EPL-EU - Festo Corporation
Specs
Network Equipment Gateway
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details