The 460BMSTCP-N2E-D is an industrial control component gateway designed to connect a BACnet MS/TP master with up to 10 Ethernet TCP/IP devices. It operates as a fully configurable BACnet MS/TP subordinate, supporting various object types including device, binary I/O, analog I/O, and character string values. The gateway allows for the parsing and concatenation of ASCII data in up to 50 segments, facilitating simple data translation between protocols. This product features effortless browser-based configuration, eliminating the need for additional programming software. It supports a maximum baud rate of 115K and operates within a temperature range of -40°C to 85°C. The gateway is housed in a durable anodized aluminum enclosure suitable for din rail or panel mounting. It includes a 5-year hardware warranty, a power cable, and a CAT5 crossover cable for direct connection during programming. The device is RoHS-compliant and carries UL, CUL, and CE approvals, making it suitable for various industrial applications.
The 460BMSTCP moves data between up to 10 Ethernet TCP/IP devices and a BACnet MS/TP Building Automation System (BAS). It’s the perfect tool to tie Ethernet TCP/IP devices into your BACnet MS/TP building automation system. A great tool to connect printers, RFID devices, LED displays, and PC applications to a BACnet MS/TP system. Comes with a din rail mount.
| Real Time Automation, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 460BMSTCP-N2E-D |
| Product Name | Industrial Control Component Gateways: Connects a BACnet MS/TP master with up to 10 Ethernet TCP/IP devices |
| Network Equipment | Gateway |