Real Time Automation, Inc. Industrial Control Component Gateways: Connect serial ASCII devices to a RESTful web interface 460AWI-N2E-D

Description
Connect up to two ASCII device to a RESTful web interface application or Excel application. Best of all, the product is made in the USA and comes with a 5-year warranty. Comes with a din rail mount. Parse ASCII data in up to 50 segments by delimiter or offset Concatenate up to 50 data segments into a string Get PLC data table entries encoded in either JSON or XML Bidirectional data transfer supports both HTTP GET and POST Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Description
Connect up to two ASCII device to a RESTful web interface application or Excel application. Best of all, the product is made in the USA and comes with a 5-year warranty. Comes with a din rail mount. Parse ASCII data in up to 50 segments by delimiter or offset Concatenate up to 50 data segments into a string Get PLC data table entries encoded in either JSON or XML Bidirectional data transfer supports both HTTP GET and POST Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The 460AWI-N2E-D is an industrial control gateway designed to connect serial ASCII devices to a RESTful web interface. It supports bidirectional data transfer, allowing both HTTP GET and POST requests. The device can parse ASCII data into up to 50 segments and concatenate these segments into a single string. It can handle a maximum of 1024 ASCII characters in each direction and supports data encoding in JSON or XML formats. This gateway features browser-based configuration, eliminating the need for additional programming software. It includes capabilities for simple data translation, enabling manipulation of data as it passes between protocols. The device is equipped with alarming functions that can trigger email notifications based on user-defined rules. The 460AWI-N2E-D operates on a DC input voltage of 12-24 VDC and has a maximum baud rate of 115K. It is housed in an anodized aluminum enclosure suitable for DIN rail or panel mounting. The product comes with a 5-year hardware warranty and includes necessary accessories such as a power cable and a CAT5 crossover cable for direct PC connection during programming.

Datasheet Summary
Powered by GS/AI

The 460AWI-N2E-D is an industrial control gateway designed to connect serial ASCII devices to a RESTful web interface. It supports bidirectional data transfer, allowing both HTTP GET and POST requests. The device can parse ASCII data into up to 50 segments and concatenate these segments into a single string. It can handle a maximum of 1024 ASCII characters in each direction and supports data encoding in JSON or XML formats. This gateway features browser-based configuration, eliminating the need for additional programming software. It includes capabilities for simple data translation, enabling manipulation of data as it passes between protocols. The device is equipped with alarming functions that can trigger email notifications based on user-defined rules. The 460AWI-N2E-D operates on a DC input voltage of 12-24 VDC and has a maximum baud rate of 115K. It is housed in an anodized aluminum enclosure suitable for DIN rail or panel mounting. The product comes with a 5-year hardware warranty and includes necessary accessories such as a power cable and a CAT5 crossover cable for direct PC connection during programming.

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connect serial ASCII devices to a RESTful web interface - 460AWI-N2E-D - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connect serial ASCII devices to a RESTful web interface
460AWI-N2E-D
Industrial Control Component Gateways: Connect serial ASCII devices to a RESTful web interface 460AWI-N2E-D
Connect up to two ASCII device to a RESTful web interface application or Excel application. Best of all, the product is made in the USA and comes with a 5-year warranty. Comes with a din rail mount. Parse ASCII data in up to 50 segments by delimiter or offset Concatenate up to 50 data segments into a string Get PLC data table entries encoded in either JSON or XML Bidirectional data transfer supports both HTTP GET and POST Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

Connect up to two ASCII device to a RESTful web interface application or Excel application. Best of all, the product is made in the USA and comes with a 5-year warranty. Comes with a din rail mount.

  • Parse ASCII data in up to 50 segments by delimiter or offset
  • Concatenate up to 50 data segments into a string
  • Get PLC data table entries encoded in either JSON or XML
  • Bidirectional data transfer supports both HTTP GET and POST
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460AWI-N2E-D
Product Name Industrial Control Component Gateways: Connect serial ASCII devices to a RESTful web interface
Network Equipment Gateway
Unlock Full Specs
to access all available technical data