Gem Electronics CAT6 to CAT6 Signal Repeater XCAT-REP

Description
The XCAT-REP is the most advanced solution for CAT6 to CAT6 signal repeater. These two connectors are for Video and DCC ports of transmitter and receiver which isolates the DDC capacitance of the two sides of the buffer. This is compatible to HDMI v1.3 specifications, a cutting edge technology which defines the support to transfer Deep Color (12bits/color) video and new lossless compressed (dolby TruelHD, Dolby Digital plus DTS-HD Master Audio) digital audio. Compliant with HDMI 1.3, HDCP 1.1 and DVI 1.1 standards. Serial data rate at up to 2.25Gbps, capable of supporting the following digital video formats in Deep Color Mode up to 36 bits (12bits/color): DTV resolutions: 480i, 576i, 480p, 576p, 720p, 1080i, and 1080p. Supports CAT6 cables for data/DCC transmission. Supports equalize and recover incoming TMDS data before re-transmitting them with the optimal quality regardless of the incoming signal quality. Full HDCP compliant. Easy to install and simple to operate.
Description
The XCAT-REP is the most advanced solution for CAT6 to CAT6 signal repeater. These two connectors are for Video and DCC ports of transmitter and receiver which isolates the DDC capacitance of the two sides of the buffer. This is compatible to HDMI v1.3 specifications, a cutting edge technology which defines the support to transfer Deep Color (12bits/color) video and new lossless compressed (dolby TruelHD, Dolby Digital plus DTS-HD Master Audio) digital audio. Compliant with HDMI 1.3, HDCP 1.1 and DVI 1.1 standards. Serial data rate at up to 2.25Gbps, capable of supporting the following digital video formats in Deep Color Mode up to 36 bits (12bits/color): DTV resolutions: 480i, 576i, 480p, 576p, 720p, 1080i, and 1080p. Supports CAT6 cables for data/DCC transmission. Supports equalize and recover incoming TMDS data before re-transmitting them with the optimal quality regardless of the incoming signal quality. Full HDCP compliant. Easy to install and simple to operate.

Suppliers

Company
Product
Description
Supplier Links
CAT6 to CAT6 Signal Repeater - XCAT-REP - Gem Electronics
Windsor, CT, USA
CAT6 to CAT6 Signal Repeater
XCAT-REP
CAT6 to CAT6 Signal Repeater XCAT-REP
The XCAT-REP is the most advanced solution for CAT6 to CAT6 signal repeater. These two connectors are for Video and DCC ports of transmitter and receiver which isolates the DDC capacitance of the two sides of the buffer. This is compatible to HDMI v1.3 specifications, a cutting edge technology which defines the support to transfer Deep Color (12bits/color) video and new lossless compressed (dolby TruelHD, Dolby Digital plus DTS-HD Master Audio) digital audio. Compliant with HDMI 1.3, HDCP 1.1 and DVI 1.1 standards. Serial data rate at up to 2.25Gbps, capable of supporting the following digital video formats in Deep Color Mode up to 36 bits (12bits/color): DTV resolutions: 480i, 576i, 480p, 576p, 720p, 1080i, and 1080p. Supports CAT6 cables for data/DCC transmission. Supports equalize and recover incoming TMDS data before re-transmitting them with the optimal quality regardless of the incoming signal quality. Full HDCP compliant. Easy to install and simple to operate.

The XCAT-REP is the most advanced solution for CAT6 to CAT6 signal repeater. These two connectors are for Video and DCC ports of transmitter and receiver which isolates the DDC capacitance of the two sides of the buffer. This is compatible to HDMI v1.3 specifications, a cutting edge technology which defines the support to transfer Deep Color (12bits/color) video and new lossless compressed (dolby TruelHD, Dolby Digital plus DTS-HD Master Audio) digital audio.

  • Compliant with HDMI 1.3, HDCP 1.1 and DVI 1.1 standards.
  • Serial data rate at up to 2.25Gbps, capable of supporting the following digital video formats in Deep Color Mode up to 36 bits (12bits/color):
  • DTV resolutions: 480i, 576i, 480p, 576p, 720p, 1080i, and 1080p.
  • Supports CAT6 cables for data/DCC transmission.
  • Supports equalize and recover incoming TMDS data before re-transmitting them with the optimal quality regardless of the incoming signal quality.
  • Full HDCP compliant.
  • Easy to install and simple to operate.
Supplier's Site

Technical Specifications

  Gem Electronics
Product Category Network Equipment
Product Number XCAT-REP
Product Name CAT6 to CAT6 Signal Repeater
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
View Details