Gem Electronics HDMI to CAT6 Transmitter XCAT-6TRAN

Description
The XCAT-6TRAN is the transmitter (TX) unit of HDMI to CAT6 solution that can extend HDMI digital signal through CAT6 cables. This is compatible to HDMI V 1.3 specifications, a cutting edge technology which defines the support to transfer Deep Color (12 bits / color) video and new lossless compresses (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital Audio with a bandwidth up to 225 MHz. For use with XCAT6-REC or XCAT6-REP sold separately. Compliant with HDMI 1.3, HDCP 1.1 and DVI 1 standards. Supports digital video formats in Deep Color Mode at up to 36 bits (12 bits / color) and new lossless compressed (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital Audio. Supports CAT6 cables for data / DDC transmission. Supports equalize and recover incoming TMDS data before re-transmitting them with optimal quality regardless of incoming signal quality. Supports HD resolution - 1080p / 12bits Easy installation simple to operate.
Description
The XCAT-6TRAN is the transmitter (TX) unit of HDMI to CAT6 solution that can extend HDMI digital signal through CAT6 cables. This is compatible to HDMI V 1.3 specifications, a cutting edge technology which defines the support to transfer Deep Color (12 bits / color) video and new lossless compresses (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital Audio with a bandwidth up to 225 MHz. For use with XCAT6-REC or XCAT6-REP sold separately. Compliant with HDMI 1.3, HDCP 1.1 and DVI 1 standards. Supports digital video formats in Deep Color Mode at up to 36 bits (12 bits / color) and new lossless compressed (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital Audio. Supports CAT6 cables for data / DDC transmission. Supports equalize and recover incoming TMDS data before re-transmitting them with optimal quality regardless of incoming signal quality. Supports HD resolution - 1080p / 12bits Easy installation simple to operate.

Suppliers

Company
Product
Description
Supplier Links
HDMI to CAT6 Transmitter - XCAT-6TRAN - Gem Electronics
Windsor, CT, USA
HDMI to CAT6 Transmitter
XCAT-6TRAN
HDMI to CAT6 Transmitter XCAT-6TRAN
The XCAT-6TRAN is the transmitter (TX) unit of HDMI to CAT6 solution that can extend HDMI digital signal through CAT6 cables. This is compatible to HDMI V 1.3 specifications, a cutting edge technology which defines the support to transfer Deep Color (12 bits / color) video and new lossless compresses (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital Audio with a bandwidth up to 225 MHz. For use with XCAT6-REC or XCAT6-REP sold separately. Compliant with HDMI 1.3, HDCP 1.1 and DVI 1 standards. Supports digital video formats in Deep Color Mode at up to 36 bits (12 bits / color) and new lossless compressed (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital Audio. Supports CAT6 cables for data / DDC transmission. Supports equalize and recover incoming TMDS data before re-transmitting them with optimal quality regardless of incoming signal quality. Supports HD resolution - 1080p / 12bits Easy installation simple to operate.

The XCAT-6TRAN is the transmitter (TX) unit of HDMI to CAT6 solution that can extend HDMI digital signal through CAT6 cables. This is compatible to HDMI V 1.3 specifications, a cutting edge technology which defines the support to transfer Deep Color (12 bits / color) video and new lossless compresses (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital Audio with a bandwidth up to 225 MHz.

For use with XCAT6-REC or XCAT6-REP sold separately.

  • Compliant with HDMI 1.3, HDCP 1.1 and DVI 1 standards.
  • Supports digital video formats in Deep Color Mode at up to 36 bits (12 bits / color) and new lossless compressed (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital Audio.
  • Supports CAT6 cables for data / DDC transmission.
  • Supports equalize and recover incoming TMDS data before re-transmitting them with optimal quality regardless of incoming signal quality.
  • Supports HD resolution - 1080p / 12bits
  • Easy installation simple to operate.
Supplier's Site

Technical Specifications

  Gem Electronics
Product Category Network Equipment
Product Number XCAT-6TRAN
Product Name HDMI to CAT6 Transmitter
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 2676070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Network Media Wireless
Wifi Technology WiFi, Ethernet
View Details