Gem Electronics CAT6 to HDMI Receiver XCAT-6REC

Description
The XCAT-REC is the receiver (Rx) unit of the CAT-6 to HDMI solution that can receive the digital signal through CAT6 cables for a distance up to 35 meters at 1080p / 10 bits. This is compatible to HDMI v 1.3 specifications, a cutting-edge technology which defines the new lossless compressed (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital audio, with a bandwidth up to 225 MHz. Compliant with HDMI 1.3, HDCP 1.1 and DVI 1.1 standards. Supports new lossless compressed (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital Audio. Supports CAT5, CAT5E, CAT6 cables of variable types. DTV resolutions: 480i, 576i, 480p, 576p, 720p, 1080i and 1080p. Supports HD input up to 108-p, 10bits, output resolution follows input. Supports CEC Function. Full HDCP Compliant. Easy to install and simple to operate.
Description
The XCAT-REC is the receiver (Rx) unit of the CAT-6 to HDMI solution that can receive the digital signal through CAT6 cables for a distance up to 35 meters at 1080p / 10 bits. This is compatible to HDMI v 1.3 specifications, a cutting-edge technology which defines the new lossless compressed (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital audio, with a bandwidth up to 225 MHz. Compliant with HDMI 1.3, HDCP 1.1 and DVI 1.1 standards. Supports new lossless compressed (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital Audio. Supports CAT5, CAT5E, CAT6 cables of variable types. DTV resolutions: 480i, 576i, 480p, 576p, 720p, 1080i and 1080p. Supports HD input up to 108-p, 10bits, output resolution follows input. Supports CEC Function. Full HDCP Compliant. Easy to install and simple to operate.

Suppliers

Company
Product
Description
Supplier Links
CAT6 to HDMI Receiver - XCAT-6REC - Gem Electronics
Windsor, CT, USA
CAT6 to HDMI Receiver
XCAT-6REC
CAT6 to HDMI Receiver XCAT-6REC
The XCAT-REC is the receiver (Rx) unit of the CAT-6 to HDMI solution that can receive the digital signal through CAT6 cables for a distance up to 35 meters at 1080p / 10 bits. This is compatible to HDMI v 1.3 specifications, a cutting-edge technology which defines the new lossless compressed (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital audio, with a bandwidth up to 225 MHz. Compliant with HDMI 1.3, HDCP 1.1 and DVI 1.1 standards. Supports new lossless compressed (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital Audio. Supports CAT5, CAT5E, CAT6 cables of variable types. DTV resolutions: 480i, 576i, 480p, 576p, 720p, 1080i and 1080p. Supports HD input up to 108-p, 10bits, output resolution follows input. Supports CEC Function. Full HDCP Compliant. Easy to install and simple to operate.

The XCAT-REC is the receiver (Rx) unit of the CAT-6 to HDMI solution that can receive the digital signal through CAT6 cables for a distance up to 35 meters at 1080p / 10 bits.

This is compatible to HDMI v 1.3 specifications, a cutting-edge technology which defines the new lossless compressed (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital audio, with a bandwidth up to 225 MHz.

  • Compliant with HDMI 1.3, HDCP 1.1 and DVI 1.1 standards.
  • Supports new lossless compressed (Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio) Digital Audio.
  • Supports CAT5, CAT5E, CAT6 cables of variable types.
  • DTV resolutions: 480i, 576i, 480p, 576p, 720p, 1080i and 1080p.
  • Supports HD input up to 108-p, 10bits, output resolution follows input.
  • Supports CEC Function.
  • Full HDCP Compliant.
  • Easy to install and simple to operate.
Supplier's Site

Technical Specifications

  Gem Electronics
Product Category Network Equipment
Product Number XCAT-6REC
Product Name CAT6 to HDMI Receiver
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 135313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 30 #
Data Rate 2.5 Gbps
View Details