Gem Electronics IP Converter/Extender IPC-0801

Description
Features ● Transmitting the digital data signals and supplying the power via 1 coaxial cable ● Supplying power to IP CAMERA (8W/DC) ● Transmission Bandwidth: Max. PHY Rate (Physical Layer Speed): 200 Mbps/UDP Rate: 90 Mbps / TCP Rate: 75 Mbps ● Transmitting the digital data and supplying the power up to 1km (with R6). ● Possible to use coaxial cable, more economical than fiber-optic cable ● Installation improvement (cost saving 25-30%) ● Auto diagnosis for cable status and safe power supply function ● Surge protection function
Description
Features ● Transmitting the digital data signals and supplying the power via 1 coaxial cable ● Supplying power to IP CAMERA (8W/DC) ● Transmission Bandwidth: Max. PHY Rate (Physical Layer Speed): 200 Mbps/UDP Rate: 90 Mbps / TCP Rate: 75 Mbps ● Transmitting the digital data and supplying the power up to 1km (with R6). ● Possible to use coaxial cable, more economical than fiber-optic cable ● Installation improvement (cost saving 25-30%) ● Auto diagnosis for cable status and safe power supply function ● Surge protection function

Suppliers

Company
Product
Description
Supplier Links
IP Converter/Extender - IPC-0801 - Gem Electronics
Windsor, CT, USA
IP Converter/Extender
IPC-0801
IP Converter/Extender IPC-0801
Features ● Transmitting the digital data signals and supplying the power via 1 coaxial cable ● Supplying power to IP CAMERA (8W/DC) ● Transmission Bandwidth: Max. PHY Rate (Physical Layer Speed): 200 Mbps/UDP Rate: 90 Mbps / TCP Rate: 75 Mbps ● Transmitting the digital data and supplying the power up to 1km (with R6). ● Possible to use coaxial cable, more economical than fiber-optic cable ● Installation improvement (cost saving 25-30%) ● Auto diagnosis for cable status and safe power supply function ● Surge protection function

Features
● Transmitting the digital data signals and supplying the power via 1 coaxial cable
● Supplying power to IP CAMERA (8W/DC)
● Transmission Bandwidth: Max. PHY Rate (Physical Layer Speed): 200 Mbps/UDP
Rate: 90 Mbps / TCP Rate: 75 Mbps
● Transmitting the digital data and supplying the power up to 1km (with R6).
● Possible to use coaxial cable, more economical than fiber-optic cable
● Installation improvement (cost saving 25-30%)
● Auto diagnosis for cable status and safe power supply function
● Surge protection function

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category Network Equipment
Product Number IPC-0801
Product Name IP Converter/Extender
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details