NSK Americas Bearing HR30306J

Description
TAPERED ROLLER, CYLINDRICAL ROLLER BEARING, N TYPE, INNER/OUTER RING MATERIAL STEEL, WIDTH(MM) 20.75. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER, CYLINDRICAL ROLLER BEARING, N TYPE, INNER/OUTER RING MATERIAL STEEL, WIDTH(MM) 20.75. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 176287999 - Radwell International
Willingboro, NJ, United States
Bearing
176287999
Bearing 176287999
TAPERED ROLLER, CYLINDRICAL ROLLER BEARING, N TYPE, INNER/OUTER RING MATERIAL STEEL, WIDTH(MM) 20.75. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER, CYLINDRICAL ROLLER BEARING, N TYPE, INNER/OUTER RING MATERIAL STEEL, WIDTH(MM) 20.75. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 176287999
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB30035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details
Roller Bearings - 1469294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details