NSK Americas Bearing NU410M

Description
CYLINDRICAL ROLLER BEARING - METRIC. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER BEARING - METRIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 80638173 - Radwell International
Willingboro, NJ, United States
Bearing
80638173
Bearing 80638173
CYLINDRICAL ROLLER BEARING - METRIC. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING - METRIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 80638173
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB17020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.6929 inch (170.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.1250 inch (28.575 mm)
Overall Width 2.0630 inch (52.400 mm)
View Details
Roller Bearings - 2482790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
0.4375 in. ID, 0.9375 in. OD Spherical Bearing - S99GSB-071509 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details