NSK Americas Bearing N209W

Description
CYLINDRICAL ROLLER BEARING - STRAIGHT, 45 MM ID, 85 MM OD, 19 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER BEARING - STRAIGHT, 45 MM ID, 85 MM OD, 19 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 80630415 - Radwell International
Willingboro, NJ, United States
Bearing
80630415
Bearing 80630415
CYLINDRICAL ROLLER BEARING - STRAIGHT, 45 MM ID, 85 MM OD, 19 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING - STRAIGHT, 45 MM ID, 85 MM OD, 19 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 80630415
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU8016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-100 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Roller Bearings - 2482926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details