NSK Americas Cylindrical Roller Bearings

Description
NSK Cylindrical Roller Bearings are available with a patented high strength cage design in pressed steel, machined brass or polyamide. Special materials are available for more arduous applications. Cylindrical bearings offer low noise and low heat generation, and by virtue of the line contact between rolling elements and raceways, have high radial load capacity which are suited for high-speed applications. Product Features and Benefits: NSK offers a complete range, both metric and inch sizes ranging from ½" to 1320 mm. High radial load capacity makes them suitable for high speed applications. Designs: NU, NJ, NUP, N or NF for single row bearings and NNU or NN for double row types Cages: Available with pressed steel, machined brass and polyamide cages Special designs: NSK manufactures a range of four-row cylindrical roller bearings, primarily designed for use in steel mill roll-neck bearings. Bearings are also available with both lubrication holes and a machined lubrication groove on the outside surface of the outer ring. NSK range of Cylindrical Roller Bearings include: sealed-clean roller bearings, cylindrical roller bearings, self‐aligning roller bearings, single row cylindrical roller bearings, double row cylindrical roller bearings and more.
Description
NSK Cylindrical Roller Bearings are available with a patented high strength cage design in pressed steel, machined brass or polyamide. Special materials are available for more arduous applications. Cylindrical bearings offer low noise and low heat generation, and by virtue of the line contact between rolling elements and raceways, have high radial load capacity which are suited for high-speed applications. Product Features and Benefits: NSK offers a complete range, both metric and inch sizes ranging from ½" to 1320 mm. High radial load capacity makes them suitable for high speed applications. Designs: NU, NJ, NUP, N or NF for single row bearings and NNU or NN for double row types Cages: Available with pressed steel, machined brass and polyamide cages Special designs: NSK manufactures a range of four-row cylindrical roller bearings, primarily designed for use in steel mill roll-neck bearings. Bearings are also available with both lubrication holes and a machined lubrication groove on the outside surface of the outer ring. NSK range of Cylindrical Roller Bearings include: sealed-clean roller bearings, cylindrical roller bearings, self‐aligning roller bearings, single row cylindrical roller bearings, double row cylindrical roller bearings and more.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings -  - NSK Americas
Ann Arbor, MI, USA
Cylindrical Roller Bearings
Cylindrical Roller Bearings
NSK Cylindrical Roller Bearings are available with a patented high strength cage design in pressed steel, machined brass or polyamide. Special materials are available for more arduous applications. Cylindrical bearings offer low noise and low heat generation, and by virtue of the line contact between rolling elements and raceways, have high radial load capacity which are suited for high-speed applications. Product Features and Benefits: NSK offers a complete range, both metric and inch sizes ranging from ½" to 1320 mm. High radial load capacity makes them suitable for high speed applications. Designs: NU, NJ, NUP, N or NF for single row bearings and NNU or NN for double row types Cages: Available with pressed steel, machined brass and polyamide cages Special designs: NSK manufactures a range of four-row cylindrical roller bearings, primarily designed for use in steel mill roll-neck bearings. Bearings are also available with both lubrication holes and a machined lubrication groove on the outside surface of the outer ring. NSK range of Cylindrical Roller Bearings include: sealed-clean roller bearings, cylindrical roller bearings, self‐aligning roller bearings, single row cylindrical roller bearings, double row cylindrical roller bearings and more.

NSK Cylindrical Roller Bearings are available with a patented high strength cage design in pressed steel, machined brass or polyamide. Special materials are available for more arduous applications. Cylindrical bearings offer low noise and low heat generation, and by virtue of the line contact between rolling elements and raceways, have high radial load capacity which are suited for high-speed applications.
Product Features and Benefits:

  • NSK offers a complete range, both metric and inch sizes ranging from ½" to 1320 mm.
  • High radial load capacity makes them suitable for high speed applications.
  • Designs: NU, NJ, NUP, N or NF for single row bearings and NNU or NN for double row types
  • Cages: Available with pressed steel, machined brass and polyamide cages
  • Special designs: NSK manufactures a range of four-row cylindrical roller bearings, primarily designed for use in steel mill roll-neck bearings.
  • Bearings are also available with both lubrication holes and a machined lubrication groove on the outside surface of the outer ring.

NSK range of Cylindrical Roller Bearings include: sealed-clean roller bearings, cylindrical roller bearings, self‐aligning roller bearings, single row cylindrical roller bearings, double row cylindrical roller bearings and more.

Supplier's Site

Technical Specifications

  NSK Americas
Product Category Roller Bearings
Product Name Cylindrical Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 26900 lbs (12200 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details