NSK Americas Spherical Roller Bearings

Description
NSK Spherical Roller Bearings withstand the most demanding conditions by resisting seizure and wear in spite of constant vibration, misalignment and shock loads. They maintain dimensional stability and can support high radial loads and moderate axial loads. Their performance enhancements include extremely tight radial clearance tolerance, extra precision on the bore and outside diameter & super-finished, heat-treated rollers with superior shock load capacity. Product Features and Benefits: Design: Elimination of the guide ring allowing for a design change that improves cage balance and strength. Material Technology: NSKHPS series made from high-cleanliness Z steel. Special surface treatment increases wear resistance. NSK also offers advanced material options: Super TF and TL steel, for specific application requirements. Advanced Technology: NSK’s patented Molded-Oil lubrication offer consistent lubrication in tough environments. Bearings are available with oil groove and holes in the outer ring for ease of re-lubrication. Optional inner ring oil groove and holes are also available. Seal Technology: NSK offers a variety of sealing materials for various operating temperatures. Cage Materials: Available in steel, brass or polyamide for various applications. Manufacturing Technology: Advanced production system guarantees outstanding quality control. Operating Life: Increases up to 2 times that of standard bearings. Reduced maintenance costs: downsizing to smaller bearings while improving performance and extending equipment operating life. Limiting speed: up to 20% higher. NSK's range of Spherical Roller Bearings include: NSKHPS series, Molded-Oil bearings, sealed spherical roller bearings, quiet & low-vibration series, ultra-large split bearings, Spherical roller bearings with CAM cage and more.
Description
NSK Spherical Roller Bearings withstand the most demanding conditions by resisting seizure and wear in spite of constant vibration, misalignment and shock loads. They maintain dimensional stability and can support high radial loads and moderate axial loads. Their performance enhancements include extremely tight radial clearance tolerance, extra precision on the bore and outside diameter & super-finished, heat-treated rollers with superior shock load capacity. Product Features and Benefits: Design: Elimination of the guide ring allowing for a design change that improves cage balance and strength. Material Technology: NSKHPS series made from high-cleanliness Z steel. Special surface treatment increases wear resistance. NSK also offers advanced material options: Super TF and TL steel, for specific application requirements. Advanced Technology: NSK’s patented Molded-Oil lubrication offer consistent lubrication in tough environments. Bearings are available with oil groove and holes in the outer ring for ease of re-lubrication. Optional inner ring oil groove and holes are also available. Seal Technology: NSK offers a variety of sealing materials for various operating temperatures. Cage Materials: Available in steel, brass or polyamide for various applications. Manufacturing Technology: Advanced production system guarantees outstanding quality control. Operating Life: Increases up to 2 times that of standard bearings. Reduced maintenance costs: downsizing to smaller bearings while improving performance and extending equipment operating life. Limiting speed: up to 20% higher. NSK's range of Spherical Roller Bearings include: NSKHPS series, Molded-Oil bearings, sealed spherical roller bearings, quiet & low-vibration series, ultra-large split bearings, Spherical roller bearings with CAM cage and more.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings -  - NSK Americas
Ann Arbor, MI, USA
Spherical Roller Bearings
Spherical Roller Bearings
NSK Spherical Roller Bearings withstand the most demanding conditions by resisting seizure and wear in spite of constant vibration, misalignment and shock loads. They maintain dimensional stability and can support high radial loads and moderate axial loads. Their performance enhancements include extremely tight radial clearance tolerance, extra precision on the bore and outside diameter & super-finished, heat-treated rollers with superior shock load capacity. Product Features and Benefits: Design: Elimination of the guide ring allowing for a design change that improves cage balance and strength. Material Technology: NSKHPS series made from high-cleanliness Z steel. Special surface treatment increases wear resistance. NSK also offers advanced material options: Super TF and TL steel, for specific application requirements. Advanced Technology: NSK’s patented Molded-Oil lubrication offer consistent lubrication in tough environments. Bearings are available with oil groove and holes in the outer ring for ease of re-lubrication. Optional inner ring oil groove and holes are also available. Seal Technology: NSK offers a variety of sealing materials for various operating temperatures. Cage Materials: Available in steel, brass or polyamide for various applications. Manufacturing Technology: Advanced production system guarantees outstanding quality control. Operating Life: Increases up to 2 times that of standard bearings. Reduced maintenance costs: downsizing to smaller bearings while improving performance and extending equipment operating life. Limiting speed: up to 20% higher. NSK's range of Spherical Roller Bearings include: NSKHPS series, Molded-Oil bearings, sealed spherical roller bearings, quiet & low-vibration series, ultra-large split bearings, Spherical roller bearings with CAM cage and more.

NSK Spherical Roller Bearings withstand the most demanding conditions by resisting seizure and wear in spite of constant vibration, misalignment and shock loads. They maintain dimensional stability and can support high radial loads and moderate axial loads. Their performance enhancements include extremely tight radial clearance tolerance, extra precision on the bore and outside diameter & super-finished, heat-treated rollers with superior shock load capacity.

Product Features and Benefits:

  • Design: Elimination of the guide ring allowing for a design change that improves cage balance and strength.
  • Material Technology: NSKHPS series made from high-cleanliness Z steel.
  • Special surface treatment increases wear resistance.
  • NSK also offers advanced material options: Super TF and TL steel, for specific application requirements.
  • Advanced Technology: NSK’s patented Molded-Oil lubrication offer consistent lubrication in tough environments.
  • Bearings are available with oil groove and holes in the outer ring for ease of re-lubrication. Optional inner ring oil groove and holes are also available.
  • Seal Technology: NSK offers a variety of sealing materials for various operating temperatures.
  • Cage Materials: Available in steel, brass or polyamide for various applications.
  • Manufacturing Technology: Advanced production system guarantees outstanding quality control.
  • Operating Life: Increases up to 2 times that of standard bearings.
  • Reduced maintenance costs: downsizing to smaller bearings while improving performance and extending equipment operating life.
  • Limiting speed: up to 20% higher.

NSK's range of Spherical Roller Bearings include: NSKHPS series, Molded-Oil bearings, sealed spherical roller bearings, quiet & low-vibration series, ultra-large split bearings, Spherical roller bearings with CAM cage and more.

Supplier's Site

Technical Specifications

  NSK Americas
Product Category Roller Bearings
Product Name Spherical Roller Bearings
Rolling Element Steel
Features Prelubricated; Spherical Outside Diameter
Operating Temperature 392 F (200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB50025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 19.6851 inch (500.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 104000 lbs (47166 kg)
View Details
Sprag Clutch Bearings - 1845741 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details