NSK Americas Bearing NN3011CC1P5

Description
DISCONTINUED BY MANUFACTURER, PRECISION ROLLER BEARING, CYLINDRICAL, DOUBLE ROW, 55 MM BORE, 90 MM OUTER DIAMETER, 26 MM WIDTH, DYNAMIC LOAD 69.5 KN, STATIC LOAD 96.5 KN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PRECISION ROLLER BEARING, CYLINDRICAL, DOUBLE ROW, 55 MM BORE, 90 MM OUTER DIAMETER, 26 MM WIDTH, DYNAMIC LOAD 69.5 KN, STATIC LOAD 96.5 KN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 187133438 - Radwell International
Willingboro, NJ, United States
Bearing
187133438
Bearing 187133438
DISCONTINUED BY MANUFACTURER, PRECISION ROLLER BEARING, CYLINDRICAL, DOUBLE ROW, 55 MM BORE, 90 MM OUTER DIAMETER, 26 MM WIDTH, DYNAMIC LOAD 69.5 KN, STATIC LOAD 96.5 KN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PRECISION ROLLER BEARING, CYLINDRICAL, DOUBLE ROW, 55 MM BORE, 90 MM OUTER DIAMETER, 26 MM WIDTH, DYNAMIC LOAD 69.5 KN, STATIC LOAD 96.5 KN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 187133438
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB12016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
Roller Bearings - 1469307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details