Isabellenhutte USA Datasheets for Specialty Metal Shapes and Stock

Specialty metal shapes and stock consists of metals and alloys with an unlisted, specialized or proprietary shape or stock form.
Specialty Metal Shapes and Stock: Learn more

Product Name Notes
A-COPPER 11 is used as negative leg for the compensating lead for thermocouple types Pt10Rh-Pt and Pt13Rh-Pt. A-COPPER 11 is standardized in the temperature range between 0 and +200 °C.
E-Copper is especially characterized by high conductivity and relatively high corrosion resistance. Like all pure metals, E-Copper has a high temperature coefficient. The most important properties are listed only for...
IRON is used as positive leg of the thermocouple types J and L. For extension leads, IRON is used for JPX and LPX. As compensating lead, IRON is used as...
ISA® MINUS is used as negative leg for compensating lead KCA as well as positive leg for compensating lead type W5Re/W26Re. ISA® MINUS is standardized in the temperature range between...
ISA®-SIL is used as negative leg for the compensating lead type NC and as positive leg for the compensating lead type CC. ISA®-SIL is standardized in the temperature range between...
ISATHERM® MINUS is used as negative leg of the thermocouple type K. For extension leads, ISATHERM® MINUS is used for KNX. The standardized temperature range of the different application possibilities...
ISATHERM® PLUS is used as positive leg for the thermocouple type K as well as the positive leg of the thermocouple type E. In the version for extension leads ISATHERM®
ISOTAN® is notable for its low temperature coefficient and high resistance to oxidation and chemical corrosion. The alloy is non-magnetic. It is suitable for electrical resistors, potentiometers, heating wires, heating...
ISOTAN®, is used as negative leg of thermocouple types J and L as well as T, U and E. In the version for extension leads, ISOTAN® is used for JNX,...
NICROSIL is used as positive leg of the thermocouple N. For extension leads, NICROSIL is used for type NX. The standardized temperature range of the different application possibilities of NICROSIL...
NISIL is used as negative leg of the thermocouple type N. In the version for extension leads NISIL is used for type NNX. The standardized temperature range of the different...
S-COPPER is used as positive leg for the compensating lead of thermocouple type Pt30Rh-Pt6Rh. S-COPPER is standardized in the temperature range between 0 and +100 °C. Isabellenhütte delivers S-COPPER with...