Isabellenhutte USA Datasheets for Nickel and Nickel Alloys
Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
Nickel and Nickel Alloys: Learn more
| Product Name | Notes |
|---|---|
| ISA®-CHROM 60 is especially characterized by high resistivity and high resistance to oxidation and chemical corrosion. The alloy is suitable for high-value electrical resistors and for heating wires for any... | |
| ISA®-CHROM 80 is especially characterized by high resistivity and high resistance to oxidation and chemical corrosion. ISA®-CHROM 80 is non-magnetic. It possesses a relatively low temperature coefficient. ISA®-CHROM 80 is... | |
| ISA®-NICKEL is known for its high resistance to oxidation and chemical corrosion. These features govern the application: Wire cloth, connecting braids for heating elements, welding wires and many more applications. | |
| ISAOHM® is especially characterized by its high resistivity, the low temperature coefficient, the low thermal EMF versus Copper, the high tensile strength and the high resistance to oxidation and chemical... | |
| ISATHERM® MINUS is used as negative leg of the thermocouple type K. For extension leads, ISATHERM® MINUS is used for KNX. The standardized temperature range of the different application possibilities... | |
| ISATHERM® PLUS is used as positive leg for the thermocouple type K as well as the positive leg of the thermocouple type E. In the version for extension leads ISATHERM® | |
| Nickel 99.2 is especially characterized by very high resistance to oxidation and chemical corrosion, relatively low resistivity and a very high temperature coefficient. The material is used in many different... | |
| NICKELIN W is notable for high resistance to oxidation and chemical corrosion, relatively low resistivity and a relatively low temperature coefficient. This alloy is used for resistors of any kind... | |
| NICROSIL is used as positive leg of the thermocouple N. For extension leads, NICROSIL is used for type NX. The standardized temperature range of the different application possibilities of NICROSIL... | |
| NISIL is used as negative leg of the thermocouple type N. In the version for extension leads NISIL is used for type NNX. The standardized temperature range of the different... | |
| Pure Nickel is especially characterized by very high resistance to oxidation and chemical corrosion. Its resistivity is even lower than the resistivity of NICKEL 99.2 while its temperature coefficient is... | |
| RESISTHERM is well known for having a high temperature coefficient at a relatively high resistivity. Up to +600 °C, this alloy is ferromagnetic. It is mainly used in wire form... | |
| Special Nickel is especially characterized by a high and exactly defined temperature coefficient, standardized in DIN 43760. This alloy is exclusively used for temperature sensors and resistance thermometers. The maximum... | |
| Super Pure Nickel is especially characterized by very high temperature coefficient and low resistivity. Super Pure Nickel is used for resistors with a strongly temperature-dependen t resistance value, also for... |