Isabellenhutte USA Datasheets for Metal Sheet
Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more.
Metal Sheet: Learn more
| Product Name | Notes |
|---|---|
| A-COPPER 11 is used as negative leg for the compensating lead for thermocouple types Pt10Rh-Pt and Pt13Rh-Pt. A-COPPER 11 is standardized in the temperature range between 0 and +200 °C. | |
| E-Copper is especially characterized by high conductivity and relatively high corrosion resistance. Like all pure metals, E-Copper has a high temperature coefficient. The most important properties are listed only for... | |
| IRON is used as positive leg of the thermocouple types J and L. For extension leads, IRON is used for JPX and LPX. As compensating lead, IRON is used as... | |
| ISA® MINUS is used as negative leg for compensating lead KCA as well as positive leg for compensating lead type W5Re/W26Re. ISA® MINUS is standardized in the temperature range between... | |
| ISA®-SIL is used as negative leg for the compensating lead type NC and as positive leg for the compensating lead type CC. ISA®-SIL is standardized in the temperature range between... | |
| ISATHERM® MINUS is used as negative leg of the thermocouple type K. For extension leads, ISATHERM® MINUS is used for KNX. The standardized temperature range of the different application possibilities... | |
| ISATHERM® PLUS is used as positive leg for the thermocouple type K as well as the positive leg of the thermocouple type E. In the version for extension leads ISATHERM® | |
| ISOTAN® is notable for its low temperature coefficient and high resistance to oxidation and chemical corrosion. The alloy is non-magnetic. It is suitable for electrical resistors, potentiometers, heating wires, heating... | |
| ISOTAN®, is used as negative leg of thermocouple types J and L as well as T, U and E. In the version for extension leads, ISOTAN® is used for JNX,... | |
| NICROSIL is used as positive leg of the thermocouple N. For extension leads, NICROSIL is used for type NX. The standardized temperature range of the different application possibilities of NICROSIL... | |
| NISIL is used as negative leg of the thermocouple type N. In the version for extension leads NISIL is used for type NNX. The standardized temperature range of the different... | |
| S-COPPER is used as positive leg for the compensating lead of thermocouple type Pt30Rh-Pt6Rh. S-COPPER is standardized in the temperature range between 0 and +100 °C. Isabellenhütte delivers S-COPPER with... |