Isabellenhutte USA Datasheets for Specialty Nonferrous Metals and Alloys
Specialty nonferrous metals and alloys include metals such as hafnium, zirconium, beryllium, tantalum or osmium with unique properties for specific applications.
Specialty Nonferrous Metals and Alloys: Learn more
| Product Name | Notes |
|---|---|
| Alloy 127 is a non-standardized electrical resistance Alloy. With its resistivity of 21 μΩ x cm it fills well up the gap between alloy 90 with 15 μΩ x cm... | |
| Alloy 30 is especially characterized by low resistivity. It is used for low-value resistors, for heating wires and mats in heating cords and in heating cables with low conductor temperatures... | |
| Alloy 60 is especially characterized by low resistivity. It provides a relatively high resistance to oxidation and chemical corrosion. It is used for low-value resistors, for heating wires and mats... | |
| Alloy 90 is especially noted for low resistivity and high resistance to oxidation and chemical corrosion. It is used for low-value resistors, for heating wires and mats in heating cords... | |
| ISA® 13 is known for low resistivity and a relatively low temperature coefficient, as well as its relatively high corrosion resistance. It is used for low-value resistors and for heating... | |
| ISA®-CHROM 30 is especially characterized by high resistivity and relatively low prices when compared with other nickel-chromium alloys. In spite of its relatively high iron content, this alloy is resistant... | |
| ISA®-CHROM 60 is especially characterized by high resistivity and high resistance to oxidation and chemical corrosion. The alloy is suitable for high-value electrical resistors and for heating wires for any... | |
| ISA®-CHROM 80 is especially characterized by high resistivity and high resistance to oxidation and chemical corrosion. ISA®-CHROM 80 is non-magnetic. It possesses a relatively low temperature coefficient. ISA®-CHROM 80 is... | |
| ISA-ZIN is especially noted for high resistance to oxidation and chemical corrosion, as well as a relatively low resistivity. It is used for resistors of any type and for heating... | |
| ISAOHM® is especially characterized by its high resistivity, the low temperature coefficient, the low thermal EMF versus Copper, the high tensile strength and the high resistance to oxidation and chemical... | |
| ISOTAN® is notable for its low temperature coefficient and high resistance to oxidation and chemical corrosion. The alloy is non-magnetic. It is suitable for electrical resistors, potentiometers, heating wires, heating... | |
| ISOTAN®, is used as negative leg of thermocouple types J and L as well as T, U and E. In the version for extension leads, ISOTAN® is used for JNX,... | |
| RESISTHERM is well known for having a high temperature coefficient at a relatively high resistivity. Up to +600 °C, this alloy is ferromagnetic. It is mainly used in wire form... | |
| The precision resistance alloy MANGANIN®, developed by Isabellenhütte, is especially characterized by low temperature coefficient between +20 and +50 °C with a parabolic shape of the R(T) curve, high long-term... | |
| ZERANIN® 30 is well known for its low temperature coefficient between +20 and +60 °C with a very flat parabolic shape of the R(T)-curve, high long-term stability of the electrical... |