Isabellenhutte USA Datasheets for Shunt Resistors

Shunts resistors are connected in parallel with an instrument or component to divert electrical current. They provide an alternate path for current in case of failure.
Shunt Resistors: Learn more

Product Name Notes
Features 10 W power rating Continuous current load up to 250 A Heavy copper connectors Excellent long-term stability Low inductance value Max. solder temperature up to 350 °C / 30...
Features 1W power rating at 70 °C Constant current up to 10A (10 mOhm) High pulse power rating Good long-term stability Mounting: Reflow-, and IR-soldering AEC-Q200 qualified RoHS 2011/65/EU compliant...
Features 2 W power rating at 70 °C Constant current up to 14 A (10 mOhm) High pulse power rating Good long-term stability Mounting: Reflow-, and IR-soldering AEC-Q200 qualified RoHS...
Features 2.5 W power rating at 70 °C Constant current up to 16 A (10 mOhm) High pulse power rating Good long-term stability Mounting: Reflow-, and IR-soldering AEC-Q200 qualified RoHS...
Features 5 W permanent power Continuous current load up to 100 A (0.3 mOhm) Excellent long term stability Heavy copper connectors Max. solder temperature up to 350 °C / 30...
Features Constant current up to 100 A (0.5 mOhm) 5 W power rating up to 130 °C Four terminal-configurati onon Excellent long-term stability Ideal suited for mounting on DBC /...
Features Constant current up to 55 A (1 mOhm) 3 W power rating up to 145 °C Two terminal configuration Excellent long-term stability High application temperature range -65 to +175...
Features Flip chip assembly Au-plated terminals 1 W permanent power at 110 °C Constant current up to 10 A Small size (2010) High pulse power rating Excellent long-term stability Mounting:...
Features Heavy copper connectors Excellent long-term stability Ideal suited for mounting on DBC / IMS substrate Max. solder temperature up to 350°C / 20 min. RoHS 2011/65/EU compliant Applications Current...
Features Power rating up to 4 W at 70°C (1.5mOhm) Constant current up to 50 A (1.5 mOhm) Standard pad size (2010) High pulse power rating Excellent long-term stability Mounting:...
Features Power rating up to 4 W at 70°C (1.5mOhm) Constant current up to 50 A (1.5mOhm) Small size (1206) High pulse power rating Excellent long-term stability Mounting: Reflow- and...
Features Up to 50 W permanent power High pulse power rating Max. fastening torque 10 Nm Applications Current sensor for EBM (Electronic Battery Management) in motorcars, trucks, forklifts, hybrid and...
Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and...
Features 2 W power rating at 130 °C Constant current up to 26 A (3 mOhm) Excellent long-term stability High pulse power rating Mounting: Reflow- and IR-soldering AEC-Q200 qualified
FEATURES Low resistance values from 1 mOhm 1 W power rating at 140 °C Constant current up to 30 A (1 mOhm) Excellent long-term stability High pulse power rating Mounting:...
Features Up to 30 W permanent power High pulse power rating High temperature measurement stability Shunt includes a Data Matrix Code (DMC) containing resistance value DMC-code with TCR information optional...
ISA-Plan® four terminal resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features 3 W permanent power / 10 W with heatsink provided...
ISA-Plan® four terminal thru-hole resistor. Heat sink mountable. For use in Measurement equipment, Reference resistors in laboratories, Current source and Laboratory power supply. Features Up to 10 W permanent power...
ISA-Plan® two terminal TO247 style resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features Up to 10 Watts permanent power Ultra-low resistance...
ISA-WELD® Four terminal precision SMD current sensing resistor. High current automotive applications such as EPS-EHPS, Current sensor for power hybrids, Frequency converters and Power modules. Features 5 W permanent power*...
ISA-WELD® Precision SMD current sensing resistor. Small size ideal for Current sensor for power hybrid applications, High current applications for the automotive market, Frequency converters and Power modules. Features 3...
ISA-WELD® technology, four terminal SMD for use on FR4 or IMS substrate. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features 5...
ISA-WELD® technology, two terminal SMD or Bus-Bar mount. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features 10 W permanent power* Continuous...
ISA-WELD® technology, two terminal SMD. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market Features 2 W permanent power at 130 °C Constant...
Two terminal surface mount utilizing ISA-Plan® foil technology. Optimized for lower TCR and Inductance. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode...
Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 3 Watt permanent...
Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 5 W permanent...
Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies Features 2 W permanent...
Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies Features 1 W permanent...
0.25 W power rating at 170 °C Constant current up to 35 A (DC-current) Standard pad size (0805) High pulse power rating Mounting: Reflow-, and IR-soldering RoHS 2011/65/EU compliant
0.5 W Dauerleistung bei 120 °C 0.5 W permanent power at 120 °C Dauerströme bis 50 A (DC Strom) Constant current up to 50 A (DC Current) Standard-Lötpadgeome trie (Baugröße...
1 W permanent power at 130 °C Constant current up to 24 A (5 mOhm) Excellent long-term stability High pulse power rating Mounting: Reflow-, and IR-soldering Detail specification ESCC 4001/027...
2 W Dauerleistung bei 120 °C 2 W permanent power at 120 °C Dauerströme bis 100 A (DC Strom) Constant current up to 100 A (DC Current) Standard-Lötpadgeome trie (Bauform...
2 W Dauerleistung bei 120 °C 2 W permanent power at 120 °C Dauerströme bis 100 A Constant current up to 100 A Standard-Lötpadgeome trie (Baugröße 2512) Standard pad size...